Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MCP16251 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Boost Converter |
Kit Contents | Eval Board MCP16251 Information Sheet |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
MCP16251 Single Cell Boost With Ext UVLO | Microchip Technology |
MCP16251 Boost Converter, External UVLO | RS |
EVAL BOARD, SYNC BOOST REGULATOR | Farnell |
Mcp16251 Single Cell Boost With Ext Uvlo Apid Tools Rohs Compliant: Yes |Microchip ARD00797 | Newark Electronics |
Single-Cell Boost Converter with External UVLO Circuit 3.3V Output Voltage <125mA Output Current | Avnet America |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ARD00797?
Additional datasheets, footprints and schematics for ARD00797 are listed on our Part Details page. You can also find images and similar parts to ARD00797 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARD00797 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARD00797 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARD00797 fall under?
The ARD00797 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ARD00797 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARD00797 you can contact the distributor directly for product support, shipping queries etc.
Is the ARD00797 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARD00797 have stock available?
Authorised distributors including Microchip Technology, RS, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for ARD00797.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARD00797 often in real-time on the comparison pages.
What if I can't find stock of ARD00797?
You can fill out our help required form which you can use to request a quote for ARD00797 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.