Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$39.22
|
No stock
|
Buy Now | |
Newark Electronics
from US$10.00
|
13
in stock
|
Buy Now | |
Microchip Technology
from US$39.20
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$44.86
|
1
in stock
|
Buy Now | |
Avnet America
from US$39.20
|
-
|
Buy Now | |
RS Americas
from US$76.47
|
-
|
Buy Now | |
element14
from US$41.23
|
-
|
Buy Now | |
Richardson RFPD
from US$42.72
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Device Topology | Buck (Step Down) |
---|---|
No. of Outputs | 1Outputs |
Output Current | 300mA |
Output Voltage | 15V |
Input Voltage Min | 6V |
Input Voltage Max | 18V |
Core Chip | MCP16301 |
Dimming Control Type | - |
Kit Contents | Demo Board MCP16301 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Device Topology:Buck | Newark Electronics |
MCP16301 High Voltage Cuk LED Driver Board | Microchip Technology |
Dev.kit: Microchip | Transfer Multisort Elektronik |
MCP16301 High-Voltage Single-Inductor Cuk LED Driver Demonstration Board | Avnet America |
MCP16301 High Volt. Cuk LED Driver Board | Microchip Technology Inc. ARD00410 | RS Americas |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ARD00410?
Additional datasheets, footprints and schematics for ARD00410 are listed on our Part Details page. You can also find images and similar parts to ARD00410 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARD00410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARD00410 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARD00410 fall under?
The ARD00410 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ARD00410 when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARD00410 you can contact the distributor directly for product support, shipping queries etc.
Is the ARD00410 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARD00410 have stock available?
Authorised distributors including Newark Electronics, Microchip Technology, Transfer Multisort Elektronik, Avnet America and RS Americas have stock available or on a lead time for ARD00410.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARD00410 often in real-time on the comparison pages.
What if I can't find stock of ARD00410?
You can fill out our help required form which you can use to request a quote for ARD00410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.