Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MCP1640 |
Kit Application Type | Power Management |
Application Sub Type | Boost Converter |
Kit Contents | Evaluation Board MCP1640 |
RoHS Compliant | NA |
MCP1640 12V/50mA Two Cells Input Boost Converter | Microchip Technology |
Evaluation Board, 50Ma Boost Converter | Newark Electronics |
Bare Board for MCP1640 Boost Converter Reference Design | Avnet America |
MCP1640 DC-DC Boost Converter Ref Design | Microchip Technology Inc. ARD00386 | RS Americas |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ARD00386?
Additional datasheets, footprints and schematics for ARD00386 are listed on our Part Details page. You can also find images and similar parts to ARD00386 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARD00386 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARD00386 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARD00386 fall under?
The ARD00386 is listed under Development Boards, Evaluation Tools > Power Management Development Kits > Power Management Development Kits - DC / DC.
Can I view similar or alternative parts?
You can view similar parts to ARD00386 when available in the Power Management Development Kits - DC / DC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARD00386 you can contact the distributor directly for product support, shipping queries etc.
Is the ARD00386 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARD00386 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Richardson RFPD have stock available or on a lead time for ARD00386.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARD00386 often in real-time on the comparison pages.
What if I can't find stock of ARD00386?
You can fill out our help required form which you can use to request a quote for ARD00386 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.