Status: | Unknown |
---|---|
Series: | Arduino |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | - |
Silicon Family Name | - |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Kit Contents | - |
Product Range | Arduino |
ARDUINO BASICS STARTER KIT, 8BIT, AVR | Farnell |
Arduino Basics Starter Kit, 8Bit, Avr | Newark Electronics |
ARDUINO BASICS STARTER KIT w/ UNO-03 | OSEPP ARD-01 | RS Americas |
Where can I find additional details, specifications and documents for a ARD-01?
Additional datasheets, footprints and schematics for ARD-01 are listed on our Part Details page. You can also find images and similar parts to ARD-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARD-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARD-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARD-01 fall under?
The ARD-01 is listed under Embedded Computers Education & Maker Boards > Arduino > Embedded Development Kits - Arduino.
Can I view similar or alternative parts?
You can view similar parts to ARD-01 when available in the Embedded Development Kits - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARD-01 you can contact the distributor directly for product support, shipping queries etc.
Is the ARD-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARD-01 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and RS Americas have stock available or on a lead time for ARD-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARD-01 often in real-time on the comparison pages.
What if I can't find stock of ARD-01?
You can fill out our help required form which you can use to request a quote for ARD-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.