Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$290.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$290.68
|
7
in stock
|
Buy Now |
Adhesive Type | Epoxy - 2 Part |
---|---|
Adhesive Colour | Beige / Grey |
Cure | Room Temperature |
Tensile Strength | - |
Dispensing Method | Tub |
Volume | - |
Weight | 1.4kg |
Product Range | - |
Adhesive Applications | Bonding General Purpose |
ADHESIVE, ARALDITE 2004 1.4KG | Farnell |
Where can I find additional details, specifications and documents for a ARALDITE 2004 1.4KG?
Additional datasheets, footprints and schematics for ARALDITE 2004 1.4KG are listed on our Part Details page. You can also find images and similar parts to ARALDITE 2004 1.4KG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARALDITE 2004 1.4KG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARALDITE 2004 1.4KG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARALDITE 2004 1.4KG fall under?
The ARALDITE 2004 1.4KG is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to ARALDITE 2004 1.4KG when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARALDITE 2004 1.4KG you can contact the distributor directly for product support, shipping queries etc.
Is the ARALDITE 2004 1.4KG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARALDITE 2004 1.4KG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ARALDITE 2004 1.4KG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARALDITE 2004 1.4KG often in real-time on the comparison pages.
What if I can't find stock of ARALDITE 2004 1.4KG?
You can fill out our help required form which you can use to request a quote for ARALDITE 2004 1.4KG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.