Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.61
|
No stock
|
Buy Now |
Adhesive Type | Epoxy |
---|---|
Adhesive Colour | - |
Cure | Room Temperature |
Tensile Strength | - |
Dispensing Method | Syringe |
Volume | - |
Weight | 3g |
Product Range | - |
Adhesive Applications | Bonding General Purpose |
ADHESIVE, ARALDITE FUSION, 3G SYR | Farnell |
Where can I find additional details, specifications and documents for a ARA400013?
Additional datasheets, footprints and schematics for ARA400013 are listed on our Part Details page. You can also find images and similar parts to ARA400013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ARA400013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ARA400013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ARA400013 fall under?
The ARA400013 is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to ARA400013 when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ARA400013 you can contact the distributor directly for product support, shipping queries etc.
Is the ARA400013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ARA400013 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ARA400013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ARA400013 often in real-time on the comparison pages.
What if I can't find stock of ARA400013?
You can fill out our help required form which you can use to request a quote for ARA400013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.