AR70711 Adaptors by Pro Signal

ADAPTOR STEREO PLUG TO STEREO RCPT

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.22


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.22
300
Buy Now
Logo for element14 element14 US$0.28
299
Buy Now
View Full Pricing & Stock Comparison

Specifications

Audio Video Connector A Stereo Plug - 6.35mm
Audio Video Connector B Stereo Receptacle - 3.5mm
Product Range -
Connector Body Material PVC (Polyvinylchloride) Body
Connector Colour Black
Convert From Positions 3Ways

Alternative Descriptions

Adapter, Stereo Plug To Stereo Receptacle | Newark Electronics
ADAPTOR, STEREO PLUG TO STEREO RCPT | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AR70711?

Additional datasheets, footprints and schematics for AR70711 are listed on our Part Details page. You can also find images and similar parts to AR70711 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AR70711 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR70711 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AR70711 fall under?

The AR70711 is listed under Cable Leads & Connectors > Adaptors > Audio Video Adaptors.

Can I view similar or alternative parts?

You can view similar parts to AR70711 when available in the Audio Video Adaptors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AR70711 you can contact the distributor directly for product support, shipping queries etc.

Is the AR70711 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AR70711 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AR70711.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AR70711 often in real-time on the comparison pages.

What if I can't find stock of AR70711?

You can fill out our help required form which you can use to request a quote for AR70711 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay