Status: | Unknown |
---|---|
Series: | SkyCap AR Series |
RoHS: | Compliant |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 50V |
Product Range | SkyCap AR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Capacitor radial MCLC AR30 470nF 50V | RS |
Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, Radial | Newark Electronics |
AR Series 7.62 x 7.62 mm 470 nF 50 V ▒10% Tolerance X7R Radial Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 0.47 uF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a AR305C474K4R?
Additional datasheets, footprints and schematics for AR305C474K4R are listed on our Part Details page. You can also find images and similar parts to AR305C474K4R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AR305C474K4R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR305C474K4R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AR305C474K4R fall under?
The AR305C474K4R is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to AR305C474K4R when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AR305C474K4R you can contact the distributor directly for product support, shipping queries etc.
Is the AR305C474K4R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AR305C474K4R have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for AR305C474K4R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AR305C474K4R often in real-time on the comparison pages.
What if I can't find stock of AR305C474K4R?
You can fill out our help required form which you can use to request a quote for AR305C474K4R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.