Status: | Unknown |
---|---|
Series: | SkyCap AR Series |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Voltage Rating | 50V |
Product Range | SkyCap AR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X8R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Application | Automotive Qualified |
External Depth | 3.175mm |
External Length / Height | 5.08mm |
External Width | 5.08mm |
Height | 5.08mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +150°C |
Response Time | 3.175ms |
Ceramic Capacitor 1000Pf, 50V, X8R, 10%, Radial | Newark Electronics |
AR Series 5.08 x 5.08 mm 1 nF 50 V â–’10 % Tolerance x 8R Radial Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 1000 pF, 50 V, ± 10%, X8R, Radial Leaded | Avnet America |
Capacitor | RS Americas |
CAP, 1000PF, 50V, 10%, X8R | Farnell |
Multilayer Ceramic Capacitor, 1000 pF, 50 V, � 10%, X8R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a AR215F102K4R*?
Additional datasheets, footprints and schematics for AR215F102K4R* are listed on our Part Details page. You can also find images and similar parts to AR215F102K4R* on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AR215F102K4R* on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR215F102K4R* price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AR215F102K4R* fall under?
The AR215F102K4R* is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to AR215F102K4R* when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AR215F102K4R* you can contact the distributor directly for product support, shipping queries etc.
Is the AR215F102K4R* RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AR215F102K4R* have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for AR215F102K4R*.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AR215F102K4R* often in real-time on the comparison pages.
What if I can't find stock of AR215F102K4R*?
You can fill out our help required form which you can use to request a quote for AR215F102K4R* from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.