Status: | Unknown |
---|---|
Series: | SkyCap AR Series |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
330
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap AR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
RoHS Compliant | Yes |
Capacitor radial MCLC AR21 10nF 100V | RS |
Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial | Newark Electronics |
AR Series 5.08 x 5.08 mm 10 nF 100 V â–’10% Tolerance X7R Radial Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, ± 10%, X7R, Radial Leaded | Avnet America |
Capacitor | RS Americas |
.01UF 100V 10% 5.08MM | TTI Europe |
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a AR211C103K4R?
Additional datasheets, footprints and schematics for AR211C103K4R are listed on our Part Details page. You can also find images and similar parts to AR211C103K4R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AR211C103K4R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR211C103K4R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AR211C103K4R fall under?
The AR211C103K4R is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to AR211C103K4R when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AR211C103K4R you can contact the distributor directly for product support, shipping queries etc.
Is the AR211C103K4R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AR211C103K4R have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for AR211C103K4R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AR211C103K4R often in real-time on the comparison pages.
What if I can't find stock of AR211C103K4R?
You can fill out our help required form which you can use to request a quote for AR211C103K4R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.