AR155C102K4R Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 1000PF, 50V, X7R, 10%, RADIAL

Status: Unknown
Series: SkyCap AR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$0.10
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
-
Buy Now
Logo for element14
element14
from US$0.12
-
Buy Now

Specifications

Capacitance 1000pF
Voltage Rating 50V
Product Range SkyCap AR Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Dielectric Characteristic X7R
No. of Pins 2Pins
RoHS Compliant Yes

Alternative Descriptions

AR Series 3.81 x 3.81 mm 1 nF 50 V ▒10 % Tolerance X7R Radial Ceramic Capacitor | Future Electronics
Cap Ceramic 0.001uF 50V X7R 10% Radial 2.54mm 125°C Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AR155C102K4R?

Additional datasheets, footprints and schematics for AR155C102K4R are listed on our Part Details page. You can also find images and similar parts to AR155C102K4R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AR155C102K4R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR155C102K4R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AR155C102K4R fall under?

The AR155C102K4R is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to AR155C102K4R when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AR155C102K4R you can contact the distributor directly for product support, shipping queries etc.

Is the AR155C102K4R RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AR155C102K4R have stock available?

Authorised distributors including Future Electronics, Avnet America and element14 have stock available or on a lead time for AR155C102K4R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AR155C102K4R often in real-time on the comparison pages.

What if I can't find stock of AR155C102K4R?

You can fill out our help required form which you can use to request a quote for AR155C102K4R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay