Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$145.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$145.32
|
No stock
|
Buy Now |
Connector Type A | M12 Sensor Straight 12 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 15m |
Cable Length - Imperial | 49.2ft |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
SENSOR CORD, M12 12P RCPT-FREE END, 15M | Farnell |
Where can I find additional details, specifications and documents for a AR1200125 BK400?
Additional datasheets, footprints and schematics for AR1200125 BK400 are listed on our Part Details page. You can also find images and similar parts to AR1200125 BK400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AR1200125 BK400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR1200125 BK400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AR1200125 BK400 fall under?
The AR1200125 BK400 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to AR1200125 BK400 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AR1200125 BK400 you can contact the distributor directly for product support, shipping queries etc.
Is the AR1200125 BK400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AR1200125 BK400 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AR1200125 BK400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AR1200125 BK400 often in real-time on the comparison pages.
What if I can't find stock of AR1200125 BK400?
You can fill out our help required form which you can use to request a quote for AR1200125 BK400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.