Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.33
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.42
|
1,779
in stock
|
Buy Now | |
element14
from US$3.16
|
1,779
in stock
|
Buy Now | |
Farnell
from US$2.47
|
1,779
in stock
|
Buy Now | |
Future Electronics
from US$2.81
|
819
in stock
|
Buy Now | |
Microchip Technology
from US$1.92
|
382
in stock
|
Buy Now | |
Avnet America
from US$2.65
|
-
|
Buy Now | |
RS Americas
from US$4.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Touch Screen Ctrl, Qfn-20 | Newark Electronics |
TOUCH SCREEN CTRL, QFN-20 | element14 |
AR1000 Series 5 V 17 mA SMT Resistive Touch Screen Controller - QFN-20 | Future Electronics |
4, 5 & 8 wire analog resistive touch controller I2C Comp & SPI comm | Microchip Technology |
Resistive Touch Screen Ctrlr 20-Pin QFN | RS |
Series Resistive Touch Screen Controller 20-Pin QFN Tube | Avnet America |
Touch Sensing Controller20 QFN 4x4x0.9mm TUBE | Microchip Technology Inc. AR1021-I/ML | RS Americas |
Where can I find additional details, specifications and documents for a AR1021-I/ML?
Additional datasheets, footprints and schematics for AR1021-I/ML are listed on our Part Details page. You can also find images and similar parts to AR1021-I/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AR1021-I/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR1021-I/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AR1021-I/ML fall under?
The AR1021-I/ML is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AR1021-I/ML when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AR1021-I/ML you can contact the distributor directly for product support, shipping queries etc.
Is the AR1021-I/ML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AR1021-I/ML have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Microchip Technology have stock available or on a lead time for AR1021-I/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AR1021-I/ML often in real-time on the comparison pages.
What if I can't find stock of AR1021-I/ML?
You can fill out our help required form which you can use to request a quote for AR1021-I/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.