AR1020-I/ML AR1020 by Microchip Technology

4,5&8wire analog res tch cont I2C Comp&SPI comm Not for new design See AR1021

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AR1020 touch screen controller supports I2Câ„¢Compatible and SPI communication. Please reference the AR1010 touch screen controller for UART communication.

Where to Buy

Prices starting from US$1.50

Distributor Stock
Logo for Farnell
Farnell
from US$1.50
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$1.92
1,138
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.43
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.81
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.65
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.38
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Product Type Analog Resistive Controller
Power 3.3Vdc ±5%,5.5Vdc ±5%
Measurement Principle Resistance
Report Rate (pps) 140
Number of Touches 1
Power Modes 2
Position Resolution 1024x1024
Interface I2C, SPI
Other Features 4, 5, & 8 wire support
Voltage Min. (V) 2.50
Voltage Max. (V) 5.50
Temperature Range -40C to +85C

Alternative Descriptions

Ttouch Screen Controller Ic | Newark Electronics
AR1000 Series Resistive Touch Screen Controller Surface Mount - QFN-20 | Future Electronics
Resistive Touch Screen Controller 20-Pin QFN EP Tube | Avnet America
Touch Sensing Controller, QFN-20 4x4mm TUBE | Microchip Technology Inc. AR1020-I/ML | RS Americas
IC, CONTROLLER, TOUCH SCREEN, 20QFN | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AR1020-I/ML?

Additional datasheets, footprints and schematics for AR1020-I/ML are listed on our Part Details page. You can also find images and similar parts to AR1020-I/ML on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AR1020-I/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR1020-I/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AR1020-I/ML fall under?

The AR1020-I/ML is listed under AR1020.

Can I view similar or alternative parts?

You can view similar parts to AR1020-I/ML when available in the AR1020 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AR1020-I/ML you can contact the distributor directly for product support, shipping queries etc.

Is the AR1020-I/ML RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AR1020-I/ML have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for AR1020-I/ML.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AR1020-I/ML often in real-time on the comparison pages.

What if I can't find stock of AR1020-I/ML?

You can fill out our help required form which you can use to request a quote for AR1020-I/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay