AR0500102 SL401 Sensors & Transducers by Alpha Wire

SENSOR CORD 5P M12 RCPT-FREE END 20M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$78.07

Distributor Stock
Logo for Farnell
Farnell
from US$78.07
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Connector Type A M12 Sensor Straight 5 Position Receptacle
Connector Type B Free End
Cable Length - Metric 20m
Cable Length - Imperial 65.6ft
Product Range -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

SENSOR CORD, 5P M12 RCPT-FREE END, 20M | Farnell
Sensor Cord, 5P M12 Rcpt-Free End, 20M | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AR0500102 SL401?

Additional datasheets, footprints and schematics for AR0500102 SL401 are listed on our Part Details page. You can also find images and similar parts to AR0500102 SL401 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AR0500102 SL401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR0500102 SL401 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AR0500102 SL401 fall under?

The AR0500102 SL401 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to AR0500102 SL401 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AR0500102 SL401 you can contact the distributor directly for product support, shipping queries etc.

Is the AR0500102 SL401 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AR0500102 SL401 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for AR0500102 SL401.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AR0500102 SL401 often in real-time on the comparison pages.

What if I can't find stock of AR0500102 SL401?

You can fill out our help required form which you can use to request a quote for AR0500102 SL401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay