Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$143.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$143.24
|
1
in stock
|
Buy Now |
Connector Type A | M12 Sensor Straight 4 Position Receptacle |
---|---|
Connector Type B | M12 Sensor Straight 4 Position Receptacle |
Cable Length - Metric | 20m |
Cable Length - Imperial | 65.6ft |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
SENSOR CORD, 4P, M12 RCPT-RCPT, 20M | Farnell |
Where can I find additional details, specifications and documents for a AR04AR117 TL401?
Additional datasheets, footprints and schematics for AR04AR117 TL401 are listed on our Part Details page. You can also find images and similar parts to AR04AR117 TL401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AR04AR117 TL401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR04AR117 TL401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AR04AR117 TL401 fall under?
The AR04AR117 TL401 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to AR04AR117 TL401 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AR04AR117 TL401 you can contact the distributor directly for product support, shipping queries etc.
Is the AR04AR117 TL401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AR04AR117 TL401 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AR04AR117 TL401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AR04AR117 TL401 often in real-time on the comparison pages.
What if I can't find stock of AR04AR117 TL401?
You can fill out our help required form which you can use to request a quote for AR04AR117 TL401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.