Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Active Pixel Size | 2034 x 1536 |
---|---|
Pixel Size (H x W) | 2µm x 2µm |
Frame Rate Per Sec | 60 |
Image Colour | RGB |
Sensor Case Style | CLCC |
No. of Pins | 48Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 2.9V |
Operating Temperature Min | -30°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (15-Jan-2019) |
Image Sensor, -30 To 70Deg C | Newark Electronics |
IMAGE SENSOR, -30 TO 70DEG C | Farnell |
Where can I find additional details, specifications and documents for a AR0330CM1C00SHAA0-DP2?
Additional datasheets, footprints and schematics for AR0330CM1C00SHAA0-DP2 are listed on our Part Details page. You can also find images and similar parts to AR0330CM1C00SHAA0-DP2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AR0330CM1C00SHAA0-DP2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR0330CM1C00SHAA0-DP2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AR0330CM1C00SHAA0-DP2 fall under?
The AR0330CM1C00SHAA0-DP2 is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to AR0330CM1C00SHAA0-DP2 when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AR0330CM1C00SHAA0-DP2 you can contact the distributor directly for product support, shipping queries etc.
Is the AR0330CM1C00SHAA0-DP2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AR0330CM1C00SHAA0-DP2 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AR0330CM1C00SHAA0-DP2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AR0330CM1C00SHAA0-DP2 often in real-time on the comparison pages.
What if I can't find stock of AR0330CM1C00SHAA0-DP2?
You can fill out our help required form which you can use to request a quote for AR0330CM1C00SHAA0-DP2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.