Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | On Semiconductor |
Silicon Core Number | AR0132AT6C00XPEA0-DPBR/DRBR/TPBR/TRBR |
Application Sub Type | Image Sensor |
Kit Contents | Eval Board |
RoHS Compliant | Yes |
Eval Brd, 1.2Mp 1/3" Cmos Image Sensor | Newark Electronics |
AR0130CS 1.2MP RGB Color 1/3-inch CMOS Digital Image Sensor Evaluation Board | EBV Elektronik |
Where can I find additional details, specifications and documents for a AR0130CSSC00SPCAH-GEVB?
Additional datasheets, footprints and schematics for AR0130CSSC00SPCAH-GEVB are listed on our Part Details page. You can also find images and similar parts to AR0130CSSC00SPCAH-GEVB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AR0130CSSC00SPCAH-GEVB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR0130CSSC00SPCAH-GEVB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AR0130CSSC00SPCAH-GEVB fall under?
The AR0130CSSC00SPCAH-GEVB is listed under Development Boards, Evaluation Tools > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AR0130CSSC00SPCAH-GEVB when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AR0130CSSC00SPCAH-GEVB you can contact the distributor directly for product support, shipping queries etc.
Is the AR0130CSSC00SPCAH-GEVB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AR0130CSSC00SPCAH-GEVB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for AR0130CSSC00SPCAH-GEVB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AR0130CSSC00SPCAH-GEVB often in real-time on the comparison pages.
What if I can't find stock of AR0130CSSC00SPCAH-GEVB?
You can fill out our help required form which you can use to request a quote for AR0130CSSC00SPCAH-GEVB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.