| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$4.77
| Distributor | Stock | ||
|---|---|---|---|
|
Future Electronics
from US$4.77
|
600
in stock
|
Buy Now |
|
TTI Americas
from US$5.93
|
376
in stock
|
Buy Now |
|
CoreStaff
from US$6.79
|
68
in stock
|
Buy Now |
|
RS
from US$7.19
|
52
in stock
|
Buy Now |
|
Schukat Electronic
from US$8.80
|
50
in stock
|
Buy Now |
|
element14
from US$8.33
|
36
in stock
|
Buy Now |
|
Farnell
from US$8.10
|
36
in stock
|
Buy Now |
|
Chip One Stop
from US$8.89
|
3
in stock
|
Buy Now |
|
RS Americas
from US$8.98
|
3
in stock
|
Buy Now |
|
Newark Electronics
from US$6.78
|
0
in stock
|
Buy Now |
|
Avnet America
from US$5.86
|
0
in stock
|
Buy Now |
|
TTI Europe
from US$6.59
|
0
in stock
|
Buy Now |
|
Sager
from US$6.56
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$6.32
|
0
in stock
|
Buy Now |
| Buy Now |
| Package | SIL4 |
|---|---|
| Voltage Type | AC/DC |
| Load Voltage [ VL ] (VL) | 100 V |
| Continuous Load Current (IL) | Max.: 2.0 A |
| I/O Isolation Voltage (Viso) | 2,500 Vrms |
| Product Name | Power 1 Form A |
| Type | Power |
| LED Forward Current (IF) | 50 mA |
| LED Reverse Voltage (VR) | 5 V |
| Peak Forward Current (IFP) | 1 A |
| Power Dissipation (Pin) | 75 mW |
| Peak Load Current (Ipeak) | 6.0 A |
| Power Dissipation (Pout) | 1.6 W |
| Total Power Dissipation (Pt) | 1.6 W |
| Ambient Temperature: Operating (Topr) | -40 to +85°C |
| Ambient Temperature: Storage (Tstg) | -40 to +100°C |
| LED Operate Current (Typical) | 1.0 mA |
| LED Operate Current (Maximum) | 3.0 mA |
| LED Turn Off Current (Minimum) | 0.4 mA |
| LED Turn Off Current (Typical) | 0.9 mA |
| LED Dropout Voltage (Typical) (VF) | 1.25 V |
| LED Dropout Voltage (Maximum) (VF) | 1.5 V |
| On Resistance (Typical) (Ron) | 0.23 ohm |
| On Resistance (Maximum) (Ron) | 0.34 ohm |
| Off State Leakage Current (Maximum) (ILeak) | 10μA |
| Over Current Protection | Nothing |
| Turn On Time (Typical) | 2.40 ms |
| Turn On Time (Maximum) | 5.0 ms |
| Turn Off Time (Typical) | 0.21 ms |
| Turn Off Time (Maximum) | 3.0 ms |
| I/O Capacitance (Typical) (Ciso) | 0.8 pF |
| I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
| Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
| Maximum Switching Frequency | 0.5 cps |
| LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
| Load Voltage (VL) | Max.: 80 V |
| Terminal Type | Through hole terminal |
| Contact Arrangement | 1 Form A |
| Packing Quantity | Tube packing style |
| External Dimensions | |
| PC Board Pattern (Bottom View) | |
| Load current | 2.0 A |
| Junction temperature (Tj) | 125°C |
| AQZ Photomos Series 2 A 100 V 0.34 Ohm 1 Channel Solid State Relay - SIP-4 | Future Electronics |
| 2000MA 100V 4PIN 1 FORM A | TTI Americas |
| PhotoMOS SIL4 relay,SPNO 100V 2A | RS |
| MOSFET Phote Rel. 2,5kV 100V 2A SIP4 | Schukat Electronic |
| RELAY, PHOTOMOS, 100V | element14 |
| RELAY, SOLID STATE, 2 A, 100 V, AC/DC, 3 V (LED REVERSE), SOLID STATE, -40 C | RS Americas |
| Ssr, Mosfet, Photo, 100V, 2A | Newark Electronics |
| Relay SSR 50mA 1.5V DC-IN 2A 100V AC/DC-OUT 4-Pin SIL | Avnet America |
| SSR RELAY SPST-NO 2A 100V | TTI Europe |
| LDO Regulator Pos 1.2V 4A 16-Pin MLF EP T/R | Sager |
Where can I find additional details, specifications and documents for a AQZ205?
Additional datasheets, footprints and schematics for AQZ205 are listed on our Part Details page. You can also find images and similar parts to AQZ205 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQZ205 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQZ205 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQZ205 fall under?
The AQZ205 is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS Power 1 Form A.
Can I view similar or alternative parts?
You can view similar parts to AQZ205 when available in the PhotoMOS Power 1 Form A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQZ205 you can contact the distributor directly for product support, shipping queries etc.
Is the AQZ205 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQZ205 have stock available?
Authorised distributors including Future Electronics, TTI Americas, CoreStaff, RS and Schukat Electronic have stock available or on a lead time for AQZ205.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQZ205 often in real-time on the comparison pages.
What if I can't find stock of AQZ205?
You can fill out our help required form which you can use to request a quote for AQZ205 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.