Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$3.71
|
1,208
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.58
|
14,500
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$0.77
|
5,420
in stock
|
Buy Now |
![]() |
TME
from US$0.95
|
2,493
in stock
|
Buy Now |
![]() |
element14
from US$1.58
|
934
in stock
|
Buy Now |
![]() |
Farnell
from US$1.48
|
934
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.87
|
900
in stock
|
Buy Now |
![]() |
Avnet America
from US$2.55
|
100
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$3.60
|
50
in stock
|
Buy Now |
![]() |
RS Americas
from US$4.96
|
50
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$2.90
|
39
in stock
|
Buy Now |
![]() |
CoreStaff
from US$3.44
|
27
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.72
|
-
|
Buy Now |
![]() |
Sager
from US$3.08
|
-
|
Buy Now |
Buy Now |
Package | SOP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 350 V |
Continuous Load Current (IL) | Max.: 0.12 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tube packing style |
Product Name | GU SOP 1 Form A |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.3 A |
Power Dissipation (Pout) | 300 mW |
Total Power Dissipation (Pt) | 350 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.85 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 17 ohm |
On Resistance (Maximum) (Ron) | 25 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1 μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.23 ms |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.04 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 280 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 120 mA |
Junction temperature (Tj) | 125°C |
Packing quantity 1-tube (pcs.) | 100 |
Packing quantity Outer carton (pcs.) | 2,000 |
Future Electronics Canada Tel. 1-514-694-7710 | 1200 |
Arrow Electronics United States Tel. 1-855-326-4757 | 588 |
Mouser Electronics Inc. United States Tel. 1-800-346-6873 | 208 |
Newark, An Avnet Company United States Tel. 1-800-4-NEWARK | 2 |
SSR RELAY SPST-NO 0.13A 350V | TTI Europe |
MOSFET Phote Rel. 1,5kV 350V 0,12A SO4 | Schukat Electronic |
Relay: solid state | TME |
PhotoMOS SOP4 relay,SPNO 350V 120mA | RS |
RELAY, PHOTOMOS, SPNO | element14 |
120MA 350V 6PIN 1 FORM A | TTI Americas |
Relay SSR 50mA 1.5V DC-IN 0.12A 350V AC/DC-OUT 4-Pin SOP Tube | Avnet America |
Relay, 120 mA, 350 V, AC/DC, 3 V (LED Reverse), 1 uA (Max.) Off-State, -40 C | RS Americas |
Ssr, Photo Mosfet, 350V, 120Ma | Newark Electronics |
PHOTOMOS, SOP 4-PIN | Sager |
Where can I find additional details, specifications and documents for a AQY210S?
Additional datasheets, footprints and schematics for AQY210S are listed on our Part Details page. You can also find images and similar parts to AQY210S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY210S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY210S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY210S fall under?
The AQY210S is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU SOP 1 Form A (SOP4-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQY210S when available in the PhotoMOS GU SOP 1 Form A (SOP4-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY210S you can contact the distributor directly for product support, shipping queries etc.
Is the AQY210S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY210S have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, TME, RS and element14 have stock available or on a lead time for AQY210S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY210S often in real-time on the comparison pages.
What if I can't find stock of AQY210S?
You can fill out our help required form which you can use to request a quote for AQY210S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.