| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Package | DIP4 |
|---|---|
| Voltage Type | AC/DC |
| Load Voltage [ VL ] (VL) | 350 V |
| Continuous Load Current (IL) | Max.: 0.13 A |
| I/O Isolation Voltage (Viso) | 5,000 Vrms |
| Terminal Type | Surface-mount terminal |
| Packing Quantity | Tube packing style |
| Product Name | GE 1 Form A |
| Type | GE |
| LED Forward Current (IF) | 50 mA |
| LED Reverse Voltage (VR) | 5 V |
| Peak Forward Current (IFP) | 1 A |
| Power Dissipation (Pin) | 75 mW |
| Peak Load Current (Ipeak) | 0.4 A |
| Power Dissipation (Pout) | 500 mW |
| Total Power Dissipation (Pt) | 550 mW |
| Ambient Temperature: Operating (Topr) | -40 to +85°C |
| Ambient Temperature: Storage (Tstg) | -40 to +100°C |
| LED Operate Current (Typical) | 1.2 mA |
| LED Operate Current (Maximum) | 3.0 mA |
| LED Turn Off Current (Minimum) | 0.4 mA |
| LED Turn Off Current (Typical) | 1.1 mA |
| LED Dropout Voltage (Typical) (VF) | 1.25 V |
| LED Dropout Voltage (Maximum) (VF) | 1.5 V |
| On Resistance (Typical) (Ron) | 18 ohm |
| On Resistance (Maximum) (Ron) | 25 ohm |
| Off State Leakage Current (Maximum) (ILeak) | 1μA |
| Over Current Protection | Nothing |
| Turn On Time (Typical) | 0.5 ms |
| Turn On Time (Maximum) | 2.0 ms |
| Turn Off Time (Typical) | 0.08 ms |
| Turn Off Time (Maximum) | 1.0 ms |
| I/O Capacitance (Typical) (Ciso) | 0.8 pF |
| I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
| Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
| LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
| Load Voltage (VL) | Max.: 280 V |
| Contact Arrangement | 1 Form A |
| External Dimensions | |
| Recommended Mounting Pad (Top View) | |
| Load current | 130 mA |
| Junction temperature (Tj) | 125°C |
Where can I find additional details, specifications and documents for a AQY210EHA?
Additional datasheets, footprints and schematics for AQY210EHA are listed on our Part Details page. You can also find images and similar parts to AQY210EHA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY210EHA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY210EHA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY210EHA fall under?
The AQY210EHA is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GE 1 Form A (DIP4-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQY210EHA when available in the PhotoMOS GE 1 Form A (DIP4-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY210EHA you can contact the distributor directly for product support, shipping queries etc.
Is the AQY210EHA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY210EHA have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for AQY210EHA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY210EHA often in real-time on the comparison pages.
What if I can't find stock of AQY210EHA?
You can fill out our help required form which you can use to request a quote for AQY210EHA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.