Package | DIP8 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 400 V |
Continuous Load Current (IL) | Max.: 0.13 A (1ch), 0.1 A (2ch) |
I/O Isolation Voltage (Viso) | 5,000 Vrms |
Terminal Type | Through hole terminal |
Packing Quantity | Tube packing style |
Product Name | GE 1 Form A & 1 Form B |
Type | GE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.3 A |
Power Dissipation (Pout) | 800 mW |
Total Power Dissipation (Pt) | 850 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.4 mA (N.C.) (N.O.) |
LED Operate Current (Maximum) | 3 mA (N.C.) (N.O.) |
LED Turn Off Current (Minimum) | 0.4 mA (N.C.) (N.O.) |
LED Turn Off Current (Typical) | 1.3 mA (N.C.) (N.O.) |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 26 ohm |
On Resistance (Maximum) (Ron) | 35 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA (N.O.), 10μA (N.C.) |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.5ms (N.O.), 0.8ms (N.C.) |
Turn On Time (Maximum) | 3 ms |
Turn Off Time (Typical) | 0.08ms (N.O.), 0.2ms (N.C.) |
Turn Off Time (Maximum) | 1 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 320 V |
Contact Arrangement | 1 Form A 1 Form B |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Load current | 100 mA |
Junction temperature (Tj) | 125°C |
AQW Photomos Series 0.1 A 400 V 35 Ohm 2 Channel Solid State Relay - DIP-8 | Future Electronics |
PANASONIC EW/AROMAT PHOTOMOS ( | Relay Specialties |
Ssr, Photo Mosfet, 400V, 100Ma | Newark Electronics |
MOSFET Relay, 400 V, 100 mA, 35 ohm, SPST-NO | Avnet America |
Relay, Photo MOS, 100 mA (Output), Load, 400 V (Output), Load, DIP-8, -40 C | Panasonic Electronic Components AQW614EH | RS Americas |
PHOTOMOS RELAY 400V 0.1A 1NO+ | TTI Europe |
Where can I find additional details, specifications and documents for a AQW614EH?
Additional datasheets, footprints and schematics for AQW614EH are listed on our Part Details page. You can also find images and similar parts to AQW614EH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW614EH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW614EH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW614EH fall under?
The AQW614EH is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GE 1 Form A & 1 Form B.
Can I view similar or alternative parts?
You can view similar parts to AQW614EH when available in the PhotoMOS GE 1 Form A & 1 Form B range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW614EH you can contact the distributor directly for product support, shipping queries etc.
Is the AQW614EH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQW614EH have stock available?
Authorised distributors including Future Electronics, Relay Specialties, Newark Electronics, element14 and Avnet America have stock available or on a lead time for AQW614EH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW614EH often in real-time on the comparison pages.
What if I can't find stock of AQW614EH?
You can fill out our help required form which you can use to request a quote for AQW614EH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.