Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.37
|
481
in stock
|
Buy Now | |
Future Electronics
from US$3.40
|
1,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.53
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$3.39
|
165
in stock
|
Buy Now | |
element14
from US$4.03
|
165
in stock
|
Buy Now | |
Farnell
from US$3.76
|
165
in stock
|
Buy Now | |
Conrad
from US$9.04
|
40
in stock
|
Buy Now | |
Avnet America
from US$1.60
|
-
|
Buy Now | |
RS Americas
from US$3.62
|
-
|
Buy Now | |
TTI Europe
from US$3.43
|
-
|
Buy Now | |
Relay Specialties
from US$3.43
|
-
|
Buy Now |
Package | DIP8 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 350 V |
Continuous Load Current (IL) | Max.: 0.14 A (1ch), 0.12 A (2ch) |
I/O Isolation Voltage (Viso) | 5,000 Vrms |
Terminal Type | Through hole terminal |
Packing Quantity | Tube packing style |
Product Name | GE 2 Form A |
Type | GE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.36 A |
Power Dissipation (Pout) | 800 mW |
Total Power Dissipation (Pt) | 850 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.2 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 1.1 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 18 ohm |
On Resistance (Maximum) (Ron) | 25 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.5 ms |
Turn On Time (Maximum) | 2.0 ms |
Turn Off Time (Typical) | 0.08 ms |
Turn Off Time (Maximum) | 1.0 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 280 V |
Contact Arrangement | 2 Form A |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Load current | 120 mA |
Junction temperature (Tj) | 125°C |
AQW Photomos Series 0.12 A 350 V 25 Ohm 1 Channel Solid State Relay - DIP-8 | Future Electronics |
PhotoMOS DIP8 relay,DPNO 350V 120mA | RS |
Relay: solid state | Transfer Multisort Elektronik |
Mosfet Relay, 350 V, 120 Ma, 25 Ohm, Dpst-No Rohs Compliant: Yes |Panasonic AQW210EH | Newark Electronics |
RELAY, PHOTOMOS, 350V | element14 |
Two-channel PhotoMOS relay in compact DIP casing Application: telecommunication, measurement, security and medical technology, input and output modules, remote monitoring systems. | Conrad |
Relay SSR 1.5V DC-IN AC/DC-OUT 8-Pin DIP Tube | Avnet America |
Relay, Photo MOS, 120 mA (Output), Load, 350 V (Output), Load, SMD, -40 C | Panasonic Electronic Components AQW210EH | RS Americas |
PHOTOMOS RELAY 350V | TTI Europe |
PANASONIC EW/AROMAT PHOTOMOS ( | Relay Specialties |
Where can I find additional details, specifications and documents for a AQW210EH?
Additional datasheets, footprints and schematics for AQW210EH are listed on our Part Details page. You can also find images and similar parts to AQW210EH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW210EH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW210EH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW210EH fall under?
The AQW210EH is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GE 2 Form A.
Can I view similar or alternative parts?
You can view similar parts to AQW210EH when available in the PhotoMOS GE 2 Form A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW210EH you can contact the distributor directly for product support, shipping queries etc.
Is the AQW210EH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQW210EH have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for AQW210EH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW210EH often in real-time on the comparison pages.
What if I can't find stock of AQW210EH?
You can fill out our help required form which you can use to request a quote for AQW210EH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.