Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Package | DIP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 100 V |
Continuous Load Current (IL) | Max.: 2.4 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tape and reel packing style (X) |
Product Name | HE 1 Form A High Capacity |
Type | HE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 7.0 A |
Power Dissipation (Pout) | 600 mW |
Total Power Dissipation (Pt) | 650 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.5 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.2 mA |
LED Turn Off Current (Typical) | 0.4 mA |
LED Dropout Voltage (Typical) (VF) | 1.32 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.07 ohm |
On Resistance (Maximum) (Ron) | 0.12 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 1.8 ms |
Turn On Time (Maximum) | 5 ms |
Turn Off Time (Typical) | 0.15 ms |
Turn Off Time (Maximum) | 0.5 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
Maximum Switching Frequency | 2.5 cps |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 80 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 2.4 A |
Junction temperature (Tj) | 125°C |
Mosfet Relay, Spst-No, 0.05A, 1.5Kv, Smd | Newark Electronics |
PCB Mount PhotoMOS 1 Form A 2.4A 100V Solid State Relays | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 2.4A 100V AC/DC-OUT 6-Pin DIP Surface Mount T/R | Avnet America |
PhotoMOSPhotoMOS HE 1 Form A High Capacity | Panasonic Electronic Components AQV255G3AX | RS Americas |
Where can I find additional details, specifications and documents for a AQV255G3AX?
Additional datasheets, footprints and schematics for AQV255G3AX are listed on our Part Details page. You can also find images and similar parts to AQV255G3AX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV255G3AX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV255G3AX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV255G3AX fall under?
The AQV255G3AX is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS HE 1 Form A High Capacity.
Can I view similar or alternative parts?
You can view similar parts to AQV255G3AX when available in the PhotoMOS HE 1 Form A High Capacity range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV255G3AX you can contact the distributor directly for product support, shipping queries etc.
Is the AQV255G3AX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV255G3AX have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for AQV255G3AX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV255G3AX often in real-time on the comparison pages.
What if I can't find stock of AQV255G3AX?
You can fill out our help required form which you can use to request a quote for AQV255G3AX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.