Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.65
|
208
in stock
|
Buy Now | |
CoreStaff
from US$4.85
|
79
in stock
|
Buy Now | |
Newark Electronics
from US$4.02
|
53
in stock
|
Buy Now | |
element14
from US$4.47
|
3
in stock
|
Buy Now | |
Farnell
from US$4.27
|
3
in stock
|
Buy Now | |
Future Electronics
from US$4.86
|
-
|
Buy Now | |
Avnet America
from US$2.69
|
-
|
Buy Now | |
RS Americas
from US$4.93
|
-
|
Buy Now | |
TTI Europe
from US$3.80
|
-
|
Buy Now |
Package | DIP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 400 V |
Continuous Load Current (IL) | Max.: 0.15 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Through hole terminal |
Packing Quantity | Tube packing style |
Product Name | HE 1 Form A |
Type | HE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.5 A |
Power Dissipation (Pout) | 360 mW |
Total Power Dissipation (Pt) | 410 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.8 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 12.4 ohm |
On Resistance (Maximum) (Ron) | 16 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.8 ms |
Turn On Time (Maximum) | 2 ms |
Turn Off Time (Typical) | 0.05 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 1.3 pF |
I/O Capacitance (Maximum) (Ciso) | 3 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 320 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Load current | 150 mA |
Junction temperature (Tj) | 125°C |
PhotoMOS 6DIP relay, 400Vac/dc 0.15A | RS |
Mosfet Relay, Spst-No, 0.15A, 400V, Tht Rohs Compliant: Yes |Panasonic AQV254 | Newark Electronics |
MOSFET RELAY, SPST-NO, 0.15A, 400V, THT | element14 |
AQV Photomos Series 0.15 A 400 V 16 Ohm 1 Channel Solid State Relay - DIP-6 | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 150mA 400V AC/DC-OUT 6-Pin DIP Through Hole Tube | Avnet America |
Panasonic AQV254 DC Input MOSFET Output Optocoupler, Through Hole, 6-Pin DIP | Panasonic Electronic Components AQV254 | RS Americas |
PHOTOMOS RELAY 400V .15A 1NO | TTI Europe |
Where can I find additional details, specifications and documents for a AQV254?
Additional datasheets, footprints and schematics for AQV254 are listed on our Part Details page. You can also find images and similar parts to AQV254 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV254 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV254 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV254 fall under?
The AQV254 is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS HE 1 Form A.
Can I view similar or alternative parts?
You can view similar parts to AQV254 when available in the PhotoMOS HE 1 Form A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV254 you can contact the distributor directly for product support, shipping queries etc.
Is the AQV254 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV254 have stock available?
Authorised distributors including RS, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for AQV254.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV254 often in real-time on the comparison pages.
What if I can't find stock of AQV254?
You can fill out our help required form which you can use to request a quote for AQV254 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.