Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.44
|
205
in stock
|
Buy Now | |
Newark Electronics
from US$4.46
|
205
in stock
|
Buy Now | |
element14
from US$4.76
|
205
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.40
|
13
in stock
|
Buy Now | |
Future Electronics
from US$5.58
|
-
|
Buy Now | |
Avnet America
from US$3.00
|
-
|
Buy Now | |
RS Americas
from US$5.64
|
-
|
Buy Now | |
TTI Europe
from US$3.99
|
-
|
Buy Now |
Package | DIP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 250 V |
Continuous Load Current (IL) | Max.: 0.2 A |
I/O Isolation Voltage (Viso) | 5,000 Vrms |
Terminal Type | Through hole terminal |
Packing Quantity | Tube packing style |
Product Name | HE 1 Form A |
Type | HE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.6 A |
Power Dissipation (Pout) | 360 mW |
Total Power Dissipation (Pt) | 410 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.4 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 1.3 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 5.5 ohm |
On Resistance (Maximum) (Ron) | 8 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 2.4 ms |
Turn On Time (Maximum) | 4 ms |
Turn Off Time (Typical) | 0.06 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 1.3 pF |
I/O Capacitance (Maximum) (Ciso) | 3 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 200 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Load current | 200 mA |
Junction temperature (Tj) | 125°C |
Mosfet Relay, 250 V, 200 Ma, 8 Ohm, Spst-No Rohs Compliant: Yes |Panasonic AQV253H | Newark Electronics |
RELAY, PHOTOMOS, 250V | element14 |
Relay: solid state | Transfer Multisort Elektronik |
AQV Photomos Series 0.2 A 250 V 8 Ohm 1 Channel Solid State Relay - DIP-6 | Future Electronics |
Relay SSR 50mA 1.5V DC-IN 0.2A 250V AC/DC-OUT 6-Pin PDIP SMD T/R | Avnet America |
PhotoMOSPhotoMOS HE 1 Form A | Panasonic Electronic Components AQV253H | RS Americas |
PHOTOMOS SIGNAL RELAY 250V PCB | TTI Europe |
Where can I find additional details, specifications and documents for a AQV253H?
Additional datasheets, footprints and schematics for AQV253H are listed on our Part Details page. You can also find images and similar parts to AQV253H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV253H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV253H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV253H fall under?
The AQV253H is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS HE 1 Form A.
Can I view similar or alternative parts?
You can view similar parts to AQV253H when available in the PhotoMOS HE 1 Form A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV253H you can contact the distributor directly for product support, shipping queries etc.
Is the AQV253H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV253H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for AQV253H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV253H often in real-time on the comparison pages.
What if I can't find stock of AQV253H?
You can fill out our help required form which you can use to request a quote for AQV253H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.