Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.42
|
1,214
in stock
|
Buy Now | |
TTI Europe
from US$2.94
|
20,100
in stock
|
Buy Now | |
element14
from US$4.02
|
7,954
in stock
|
Buy Now | |
Newark Electronics
from US$3.81
|
5,276
in stock
|
Buy Now | |
Future Electronics
from US$5.63
|
1,479
in stock
|
Buy Now | |
CoreStaff
from US$5.11
|
494
in stock
|
Buy Now | |
Schukat Electronic
from US$3.24
|
285
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.19
|
258
in stock
|
Buy Now | |
RS
from US$5.83
|
210
in stock
|
Buy Now | |
Chip One Stop
from US$4.62
|
25
in stock
|
Buy Now | |
RS Americas
from US$4.39
|
25
in stock
|
Buy Now | |
Distrelec
from US$4.55
|
10
in stock
|
Buy Now | |
Avnet America
from US$3.91
|
-
|
Buy Now | |
Relay Specialties
from US$3.33
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Package | DIP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 60 V |
Continuous Load Current (IL) | Max.: 2.5 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tube packing style |
Product Name | HE 1 Form A High Capacity |
Type | HE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 6.0 A |
Power Dissipation (Pout) | 600 mW |
Total Power Dissipation (Pt) | 650 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.5 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.2 mA |
LED Turn Off Current (Typical) | 0.45 mA |
LED Dropout Voltage (Typical) (VF) | 1.14 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.08 ohm |
On Resistance (Maximum) (Ron) | 0.12 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 1.1 ms |
Turn On Time (Maximum) | 5.0 ms |
Turn Off Time (Typical) | 0.25 ms |
Turn Off Time (Maximum) | 0.5 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 48 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 2.5 A |
Junction temperature (Tj) | 125°C |
PHOTOMOS RELAY 60V2.5A 2NO SMT | TTI Europe |
PHOTOMOS RELAY, 60V, 2.5A | element14 |
Photomos Relay, 60V, 2.5A | Newark Electronics |
AQV Photomos Series 2.5 A 60 V 0.12 Ohm SMT 1 Channel Solid State Relay - DIP-6 | Future Electronics |
RELAY, MOSFET, SPST-NO, 2.5A, 60V, SMD | Farnell |
MOSFET Photo Rel. 1,5kV 60V 2,5A DIP6 | Schukat Electronic |
Relay: solid state | Transfer Multisort Elektronik |
PhotoMOS-Signal-Relay, 1-Form-A, 60V/2,5 | RS |
RELAY OPTO AC/DC 60V 2.5A 6-SMD | Panasonic Electronic Components AQV252GA | RS Americas |
Panasonic PhotoMOS Relay PhotoMOS AQV, DIP-6, 1NO, 60V, 2.5A | Distrelec |
MOSFET Relay, 60 V, 2.5 A, 0.12 ohm, SPST-NO | Avnet America |
PANASONIC EW/AROMAT PHOTOMOS ( | Relay Specialties |
Relay SSR 50mA 1.5V DC-IN 2.5A 60V AC/DC-OUT 6-Pin PDIP SMD Tube | Avnet Asia |
Where can I find additional details, specifications and documents for a AQV252GA?
Additional datasheets, footprints and schematics for AQV252GA are listed on our Part Details page. You can also find images and similar parts to AQV252GA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV252GA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV252GA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV252GA fall under?
The AQV252GA is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS HE 1 Form A High Capacity (DIP6-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQV252GA when available in the PhotoMOS HE 1 Form A High Capacity (DIP6-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV252GA you can contact the distributor directly for product support, shipping queries etc.
Is the AQV252GA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV252GA have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Future Electronics and Farnell have stock available or on a lead time for AQV252GA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV252GA often in real-time on the comparison pages.
What if I can't find stock of AQV252GA?
You can fill out our help required form which you can use to request a quote for AQV252GA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.