Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.89
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.60
|
No stock
|
Buy Now | |
TTI Europe
from US$5.81
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$4.58
|
-
|
Buy Now | |
Avnet America
from US$3.89
|
-
|
Buy Now | |
RS Americas
from US$6.14
|
-
|
Buy Now | |
element14
from US$4.21
|
-
|
Buy Now | |
Farnell
from US$5.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Package | SOP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 50 V |
Continuous Load Current (IL) | Max.: 3.0 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tape and reel packing style (X) |
Product Name | HE SOP 1 Form A High Capacity |
Type | HE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 6 A |
Power Dissipation (Pout) | 450 mW |
Total Power Dissipation (Pt) | 500 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.6 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.2 mA |
LED Turn Off Current (Typical) | 0.5 mA |
LED Dropout Voltage (Typical) (VF) | 1.32 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.04 ohm |
On Resistance (Maximum) (Ron) | 0.07 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 1.5 ms |
Turn On Time (Maximum) | 5 ms |
Turn Off Time (Typical) | 0.08 ms |
Turn Off Time (Maximum) | 0.5 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
Maximum Switching Frequency | 2.5 cps |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 40 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 3.0 A |
Junction temperature (Tj) | 125°C |
PHOTOMOS SIGNAL RELAY 50V SOP | TTI Europe |
Relay, Solid State, Spst-No, 3A, 10Ma, 50Vac | Newark Electronics |
AQV PhotoMOS Series SPST 3 A 50 V 70 mO SMT Solid State Relay - SOP-6 | Future Electronics |
Relay SSR 50mA 1.5V DC-IN 3A 50V AC/DC-OUT 6-Pin SOP T/R | Avnet America |
RELAY OPTO SPST-NO 3A 6-SOP 50V | Panasonic Electronic Components AQV252G2SX | RS Americas |
MOSFET RELAY, SPST-NO, 3A, 50V, SOP-6 | element14 |
Where can I find additional details, specifications and documents for a AQV252G2SX?
Additional datasheets, footprints and schematics for AQV252G2SX are listed on our Part Details page. You can also find images and similar parts to AQV252G2SX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV252G2SX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV252G2SX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV252G2SX fall under?
The AQV252G2SX is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS HE SOP 1 Form A High Capacity (SOP6-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQV252G2SX when available in the PhotoMOS HE SOP 1 Form A High Capacity (SOP6-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV252G2SX you can contact the distributor directly for product support, shipping queries etc.
Is the AQV252G2SX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV252G2SX have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for AQV252G2SX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV252G2SX often in real-time on the comparison pages.
What if I can't find stock of AQV252G2SX?
You can fill out our help required form which you can use to request a quote for AQV252G2SX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.