Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.90
|
464
in stock
|
Buy Now | |
CoreStaff
from US$4.81
|
295
in stock
|
Buy Now | |
Newark Electronics
from US$2.99
|
286
in stock
|
Buy Now | |
element14
from US$4.49
|
286
in stock
|
Buy Now | |
Farnell
from US$4.16
|
286
in stock
|
Buy Now | |
Schukat Electronic
from US$4.15
|
125
in stock
|
Buy Now | |
Future Electronics
from US$4.70
|
-
|
Buy Now | |
Avnet America
from US$3.91
|
-
|
Buy Now | |
RS Americas
from US$4.29
|
-
|
Buy Now | |
Distrelec
from US$4.67
|
-
|
Buy Now | |
TTI Europe
from US$2.98
|
-
|
Buy Now | |
Relay Specialties
from US$3.33
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 500mA |
Relay Terminals | Through Hole |
Load Voltage Max | 40V |
On State Resistance Max | 1ohm |
Isolation Voltage | 1.5kV |
Forward Current If | 900µA |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Category | UL Recognised |
Control Current Max | 3mA |
Control Current Typ | 0.9mA |
Control Current Voltage | 1.25V |
Control Voltage DC Max | 1.5V |
External Depth | 6.4mm |
External Length / Height | 3.9mm |
External Width | 8.8mm |
I/O Capacitance | 3pF |
Insulation Resistance | 1000Mohm |
Leakage Current | 1µA |
Load Current RMS Max | 500mA |
Load Voltage DC Max | 40V |
Load Voltage Range | 40V |
No. of Pins | 6Pins |
RMS Load Voltage Max | 40V |
Termination Method | Through Hole |
Turn Off Time | 0.07ms |
Turn On Time | 1.7ms |
PhotoMOS 6DIP relay, 40Vac/dc 0.5A | RS |
Mosfet Relay, 40 V, 500 Ma, 1 Ohm, Spst-No Rohs Compliant: Yes |Panasonic AQV251 | Newark Electronics |
RELAY, PHOTOMOS, SPST-NO | element14 |
MOSFET Phote Rel. 1,5kV 40V 0,5A DIP6 | Schukat Electronic |
AQV Photomos Series 0.5 A 40 V 1 Ohm 1 Channel Solid State Relay - DIP-6 | Future Electronics |
MOSFET Relay, 40 V, 500 mA, 1 ohm, SPST-NO | Avnet America |
Relay, Photo MOS, 500 mA (Output), Load, 40 V (Output), Load, Tube (Style) | Panasonic Electronic Components AQV251 | RS Americas |
Panasonic PhotoMOS Relay PhotoMOS AQV, DIP-6, 1NO, 40V, 500mA | Distrelec |
PHOTOMOS RELAY 40V 0,5A 1NO TH | TTI Europe |
PANASONIC EW/AROMAT PHOTOMOS ( | Relay Specialties |
Where can I find additional details, specifications and documents for a AQV251?
Additional datasheets, footprints and schematics for AQV251 are listed on our Part Details page. You can also find images and similar parts to AQV251 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV251 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV251 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV251 fall under?
The AQV251 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to AQV251 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV251 you can contact the distributor directly for product support, shipping queries etc.
Is the AQV251 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV251 have stock available?
Authorised distributors including RS, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for AQV251.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV251 often in real-time on the comparison pages.
What if I can't find stock of AQV251?
You can fill out our help required form which you can use to request a quote for AQV251 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.