Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.57
Package | DIP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 400 V |
Continuous Load Current (IL) | Max.: 0.12 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tube packing style |
Product Name | HS 1 Form A |
Type | HS |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.3 A |
Power Dissipation (Pout) | 500 mW |
Total Power Dissipation (Pt) | 550 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.31 mA |
LED Operate Current (Maximum) | 0.5 mA |
LED Turn Off Current (Minimum) | 0.1 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Turn Off Current (Typical) | 0.29 mA |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 30 ohm |
On Resistance (Maximum) (Ron) | 50 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.89 ms |
Turn On Time (Maximum) | 2 ms |
Turn Off Time (Typical) | 0.22 ms |
Turn Off Time (Maximum) | 1 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 2 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 320 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 120 mA |
Junction temperature (Tj) | 125°C |
Master Electronics United States Tel. 1-888-473-5297 | 1432 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 1263 |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 100 |
Future Electronics Canada Tel. 1-514-694-7710 | 100 |
Newark, An Avnet Company United States Tel. 1-800-4-NEWARK | 30 |
Arrow Electronics United States Tel. 1-855-326-4757 | 25 |
AQV Series 120 mA 400 V 50 Ohm Surface Mount PhotoMOS Solid State Relay - DIP-6 | Future Electronics |
Ssr, Photo Mosfet, 400V, 120Ma | Newark Electronics |
Relay SSR 0.5mA 1.5V DC-IN 120mA 400V AC/DC-OUT 6-Pin DIP Surface Mount Tube | Avnet America |
Relay | RS Americas |
MOSFET RELAY, SPST-NO, 0.12A, 400V, SMD | element14 |
PHOTOMOS RELAY 400V .12A 1NO | TTI Europe |
Where can I find additional details, specifications and documents for a AQV234A?
Additional datasheets, footprints and schematics for AQV234A are listed on our Part Details page. You can also find images and similar parts to AQV234A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV234A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV234A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV234A fall under?
The AQV234A is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS HS 1 Form A.
Can I view similar or alternative parts?
You can view similar parts to AQV234A when available in the PhotoMOS HS 1 Form A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV234A you can contact the distributor directly for product support, shipping queries etc.
Is the AQV234A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV234A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AQV234A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV234A often in real-time on the comparison pages.
What if I can't find stock of AQV234A?
You can fill out our help required form which you can use to request a quote for AQV234A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.