Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.19
|
9
in stock
|
Buy Now | |
Future Electronics
from US$3.38
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$4.15
|
9
in stock
|
Buy Now | |
element14
from US$4.28
|
9
in stock
|
Buy Now | |
Avnet America
from US$2.52
|
-
|
Buy Now | |
RS Americas
from US$4.97
|
-
|
Buy Now | |
TTI Europe
from US$3.67
|
-
|
Buy Now |
Package | SOP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 200 V |
Continuous Load Current (IL) | Max.: 0.05 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tube packing style |
Product Name | RF SOP 1 Form A Low on-resistance |
Type | RF |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.15 A |
Power Dissipation (Pout) | 450 mW |
Total Power Dissipation (Pt) | 500 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.7 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.65 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 30 ohm |
On Resistance (Maximum) (Ron) | 50 ohm |
Output Capacitance (Typical) (Cout) | 10 pF |
Output Capacitance (Maximum) (Cout) | 15 pF |
Off State Leakage Current (Maximum) (ILeak) | 10 nA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.12 ms |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.05 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 160 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 50 mA |
Junction temperature (Tj) | 125°C |
AQV Photomos Series 50 mA 200 V 50 Ohm 1 Channel Solid State Relay - SOIC-6 | Future Electronics |
Mosfet Relay, Spst-No, 0.05A, 200V, Smd Rohs Compliant: Yes |Panasonic AQV227NS | Newark Electronics |
MOSFET RELAY, SPST-NO, 0.05A, 200V, SMD | element14 |
Relay SSR 50mA 1.5V DC-IN 0.05A 200V AC/DC-OUT 6-Pin SOP Tube | Avnet America |
RELAY OPTO AC/DC 200V 50MA 6-SOP | Panasonic Electronic Components AQV227NS | RS Americas |
PHOTOMOS HF RELAY 200V 0.05A | TTI Europe |
Where can I find additional details, specifications and documents for a AQV227NS?
Additional datasheets, footprints and schematics for AQV227NS are listed on our Part Details page. You can also find images and similar parts to AQV227NS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV227NS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV227NS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV227NS fall under?
The AQV227NS is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS RF SOP 1 Form A Low on-resistance.
Can I view similar or alternative parts?
You can view similar parts to AQV227NS when available in the PhotoMOS RF SOP 1 Form A Low on-resistance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV227NS you can contact the distributor directly for product support, shipping queries etc.
Is the AQV227NS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV227NS have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for AQV227NS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV227NS often in real-time on the comparison pages.
What if I can't find stock of AQV227NS?
You can fill out our help required form which you can use to request a quote for AQV227NS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.