Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.30
Package | DIP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 200 V |
Continuous Load Current (IL) | Max.: 0.07 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tube packing style |
Product Name | RF 1 Form A Low on-resistance |
Type | RF |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.21 A |
Power Dissipation (Pout) | 360 mW |
Total Power Dissipation (Pt) | 410 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.85 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 30 ohm |
On Resistance (Maximum) (Ron) | 50 ohm |
Output Capacitance (Typical) (Cout) | 10 pF |
Output Capacitance (Maximum) (Cout) | 15 pF |
Off State Leakage Current (Typical) (ILeak) | 0.03 nA |
Off State Leakage Current (Maximum) (ILeak) | 10 nA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.2 ms |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.08 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 160 V |
External Dimensions | |
Contact Arrangement | 1 Form A |
Recommended Mounting Pad (Top View) | |
Load current | 70 mA |
Junction temperature (Tj) | 125°C |
Ssr Moffet, Spst-No, 70Ma, 900 Ua, 200V | Newark Electronics |
AQV Photomos Series 70 mA 200 V 50 Ohm 1 Channel Solid State Relay - SOIC-6 | Future Electronics |
Relay SSR 50mA 1.5V DC-IN 0.07A 200V AC/DC-OUT 6-Pin PDIP SMD Tube | Avnet America |
PhotoMOSPhotoMOS RF 1 Form A Low on-resistance | Panasonic Electronic Components AQV227NA | RS Americas |
MOSFET RELAY, SPST-NO, 0.07A, 200V, SMD | element14 |
PHOTOMOS HF RELAY 200V 0.07A | TTI Europe |
Where can I find additional details, specifications and documents for a AQV227NA?
Additional datasheets, footprints and schematics for AQV227NA are listed on our Part Details page. You can also find images and similar parts to AQV227NA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV227NA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV227NA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV227NA fall under?
The AQV227NA is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS RF 1 Form A Low on-resistance.
Can I view similar or alternative parts?
You can view similar parts to AQV227NA when available in the PhotoMOS RF 1 Form A Low on-resistance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV227NA you can contact the distributor directly for product support, shipping queries etc.
Is the AQV227NA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV227NA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AQV227NA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV227NA often in real-time on the comparison pages.
What if I can't find stock of AQV227NA?
You can fill out our help required form which you can use to request a quote for AQV227NA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.