AQV225 Relays by Panasonic

PHOTOMOS RELAY, 80V, 50mA

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

No distributors results available

View Full Pricing & Stock Comparison

Specifications

Contact Configuration SPST-NO
Load Current 50mA
Relay Terminals Through Hole
Load Voltage Max 80V
On State Resistance Max 50ohm
Isolation Voltage 1.5kV
Forward Current If 900µA
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AQV225?

Additional datasheets, footprints and schematics for AQV225 are listed on our Part Details page. You can also find images and similar parts to AQV225 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AQV225 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV225 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AQV225 fall under?

The AQV225 is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.

Can I view similar or alternative parts?

You can view similar parts to AQV225 when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AQV225 you can contact the distributor directly for product support, shipping queries etc.

Is the AQV225 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AQV225 have stock available?

There is no stock from authorised distributors for AQV225.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AQV225 often in real-time on the comparison pages.

What if I can't find stock of AQV225?

You can fill out our help required form which you can use to request a quote for AQV225 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay