AQV221 Relays by Panasonic

SSR, PHOTO MOSFET, 40V, 80mA

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.13

Distributor Stock
Logo for Newark
Newark
from US$3.13
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration SPST-NO
Load Current 80mA
Relay Terminals Through Hole
Load Voltage Max 40V
On State Resistance Max 35ohm
Isolation Voltage 1.5kV
Forward Current If 900µA
RoHS Compliant Yes

Alternative Descriptions

Ssr, Photo Mosfet, 40V, 80Ma | Newark Electronics
PANASONIC EW/AROMAT PHOTOMOS (.Last Time Buy 9-30-2017 | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AQV221?

Additional datasheets, footprints and schematics for AQV221 are listed on our Part Details page. You can also find images and similar parts to AQV221 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AQV221 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV221 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AQV221 fall under?

The AQV221 is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.

Can I view similar or alternative parts?

You can view similar parts to AQV221 when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AQV221 you can contact the distributor directly for product support, shipping queries etc.

Is the AQV221 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AQV221 have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for AQV221.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AQV221 often in real-time on the comparison pages.

What if I can't find stock of AQV221?

You can fill out our help required form which you can use to request a quote for AQV221 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay