Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Package | SOP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 200 V |
Continuous Load Current (IL) | Max.: 0.16 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tape and reel packing style (Z) |
Product Name | GU SOP 1 Form A |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.48 A |
Power Dissipation (Pout) | 450 mW |
Total Power Dissipation (Pt) | 500 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.7 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.65 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 11 ohm |
On Resistance (Maximum) (Ron) | 15 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1ÎĽA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.25 ms |
Turn On Time (Maximum) | 1.0 ms |
Turn Off Time (Typical) | 0.05 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 160 V |
Terminal Type | Surface-mount terminal |
External Dimensions | |
Contact Arrangement | 1 Form A |
Recommended Mounting Pad (Top View) | |
Load current | 160 mA |
Junction temperature (Tj) | 125°C |
AQV Photomos Series 160 mA 200 V 15 Ohm SMT 1 Channel Solid State Relay -SOIC-6 | Future Electronics |
Photomos Relay, 200V, 160Ma | Newark Electronics |
Relay SSR 50mA 1.5V DC-IN 0.16A 200V AC/DC-OUT 6-Pin SOP T/R | Avnet America |
PhotoMOSPhotoMOS GU SOP 1 Form A (SOP6-pin type) | Panasonic Electronic Components AQV217SZ | RS Americas |
PHOTOMOS SIGNAL RELAY 200V SOP | TTI Europe |
Where can I find additional details, specifications and documents for a AQV217SZ?
Additional datasheets, footprints and schematics for AQV217SZ are listed on our Part Details page. You can also find images and similar parts to AQV217SZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV217SZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV217SZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV217SZ fall under?
The AQV217SZ is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU SOP 1 Form A (SOP6-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQV217SZ when available in the PhotoMOS GU SOP 1 Form A (SOP6-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV217SZ you can contact the distributor directly for product support, shipping queries etc.
Is the AQV217SZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV217SZ have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AQV217SZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV217SZ often in real-time on the comparison pages.
What if I can't find stock of AQV217SZ?
You can fill out our help required form which you can use to request a quote for AQV217SZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.