Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.62
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$3.24
|
2
in stock
|
Buy Now | |
element14
from US$3.45
|
2
in stock
|
Buy Now | |
Farnell
from US$3.33
|
2
in stock
|
Buy Now | |
Future Electronics
from US$3.06
|
-
|
Buy Now | |
Avnet America
from US$2.38
|
-
|
Buy Now | |
RS Americas
from US$4.42
|
-
|
Buy Now | |
TTI Europe
from US$3.14
|
-
|
Buy Now |
Package | SOP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 200 V |
Continuous Load Current (IL) | Max.: 0.16 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tube packing style |
Product Name | GU SOP 1 Form A |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.48 A |
Power Dissipation (Pout) | 450 mW |
Total Power Dissipation (Pt) | 500 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.7 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.65 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 11 ohm |
On Resistance (Maximum) (Ron) | 15 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.25 ms |
Turn On Time (Maximum) | 1.0 ms |
Turn Off Time (Typical) | 0.05 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 160 V |
Terminal Type | Surface-mount terminal |
External Dimensions | |
Contact Arrangement | 1 Form A |
Recommended Mounting Pad (Top View) | |
Load current | 160 mA |
Junction temperature (Tj) | 125°C |
Mosfet Relay, Spst-No, 0.16A, 200V, Smd Rohs Compliant: Yes |Panasonic AQV217S | Newark Electronics |
MOSFET RELAY, SPST-NO, 0.16A, 200V, SMD | element14 |
AQV Photomos Series 160 mA 200 V 15 Ohm SMT 1 Channel Solid State Relay -SOIC-6 | Future Electronics |
Relay SSR 50mA 1.5V DC-IN 0.16A 200V AC/DC-OUT 6-Pin SOP Tube | Avnet America |
PhotoMOSPhotoMOS GU SOP 1 Form A (SOP6-pin type) | Panasonic Electronic Components AQV217S | RS Americas |
PHOTOMOS SIGNAL RELAY 200V SOP | TTI Europe |
Where can I find additional details, specifications and documents for a AQV217S?
Additional datasheets, footprints and schematics for AQV217S are listed on our Part Details page. You can also find images and similar parts to AQV217S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV217S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV217S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV217S fall under?
The AQV217S is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU SOP 1 Form A (SOP6-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQV217S when available in the PhotoMOS GU SOP 1 Form A (SOP6-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV217S you can contact the distributor directly for product support, shipping queries etc.
Is the AQV217S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV217S have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for AQV217S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV217S often in real-time on the comparison pages.
What if I can't find stock of AQV217S?
You can fill out our help required form which you can use to request a quote for AQV217S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.