Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.39
|
No stock
|
Buy Now | |
Future Electronics
from US$3.03
|
1,673
in stock
|
Buy Now | |
Avnet America
from US$2.38
|
675
in stock
|
Buy Now | |
Chip One Stop
from US$1.77
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$2.94
|
-
|
Buy Now | |
RS Americas
from US$3.60
|
-
|
Buy Now | |
element14
from US$3.32
|
-
|
Buy Now | |
TTI Europe
from US$3.26
|
-
|
Buy Now |
Package | SOP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 600 V |
Continuous Load Current (IL) | Max.: 0.04 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tube packing style |
Product Name | GU SOP 1 Form A |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.12 A |
Power Dissipation (Pout) | 450 mW |
Total Power Dissipation (Pt) | 500 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.7 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.65 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 70 ohm |
On Resistance (Maximum) (Ron) | 120 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.28 ms |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.04 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 480 V |
Terminal Type | Surface-mount terminal |
External Dimensions | |
Contact Arrangement | 1 Form A |
Recommended Mounting Pad (Top View) | |
Load current | 40 mA |
Junction temperature (Tj) | 125°C |
AQV Photomos Series 40 mA 600 V 120 Ohm SMT 1 Channel Solid State Relay -SOIC-6 | Future Electronics |
Relay SSR 50mA 1.5V DC-IN 0.04A 600V AC/DC-OUT 6-Pin SOP Tube | Avnet America |
Photomos Relay, 600V, 40Ma | Newark Electronics |
Relay | RS Americas |
PHOTOMOS SIGNAL RELAY 600V SOP | TTI Europe |
MOSFET RELAY, SPST-NO, 0.04A, 600V, SMD | Farnell |
Where can I find additional details, specifications and documents for a AQV216S?
Additional datasheets, footprints and schematics for AQV216S are listed on our Part Details page. You can also find images and similar parts to AQV216S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV216S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV216S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV216S fall under?
The AQV216S is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU SOP 1 Form A (SOP6-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQV216S when available in the PhotoMOS GU SOP 1 Form A (SOP6-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV216S you can contact the distributor directly for product support, shipping queries etc.
Is the AQV216S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV216S have stock available?
Authorised distributors including Future Electronics, Avnet America, Chip One Stop, Newark Electronics and RS Americas have stock available or on a lead time for AQV216S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV216S often in real-time on the comparison pages.
What if I can't find stock of AQV216S?
You can fill out our help required form which you can use to request a quote for AQV216S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.