Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.90
Package | DIP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 600 V |
Continuous Load Current (IL) | Max.: 0.05 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Through hole terminal |
Packing Quantity | Tube packing style |
Product Name | GU 1 Form A |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.15 A |
Power Dissipation (Pout) | 500 mW |
Total Power Dissipation (Pt) | 550 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.79 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 70 ohm |
On Resistance (Maximum) (Ron) | 120 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.28 ms |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.04 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 480 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Load current | 50 mA |
Junction temperature (Tj) | 125°C |
AQV Photomos Series 50 mA 600 V 120 Ohm 1 Channel Solid State Relay - DIP-6 | Future Electronics |
Photomos Relay, 600V, 50Ma | Newark Electronics |
Relay SSR 3mA 1.5V DC-IN 50mA 600V AC/DC-OUT 6-Pin DIP Through Hole Tube | Avnet America |
PhotoMOSPhotoMOS GU 1 Form A (DIP6-pin type) | Panasonic Electronic Components AQV216 | RS Americas |
MOSFET RELAY, SPST-NO, 0.05A, 600V, THT | element14 |
PHOTOMOS SIGNAL RELAY 600V PCB | TTI Europe |
Where can I find additional details, specifications and documents for a AQV216?
Additional datasheets, footprints and schematics for AQV216 are listed on our Part Details page. You can also find images and similar parts to AQV216 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV216 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV216 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV216 fall under?
The AQV216 is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU 1 Form A (DIP6-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQV216 when available in the PhotoMOS GU 1 Form A (DIP6-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV216 you can contact the distributor directly for product support, shipping queries etc.
Is the AQV216 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV216 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AQV216.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV216 often in real-time on the comparison pages.
What if I can't find stock of AQV216?
You can fill out our help required form which you can use to request a quote for AQV216 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.