| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$1.98
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$2.92
|
1,177
in stock
|
Buy Now |
|
TME
from US$3.99
|
3
in stock
|
Buy Now |
|
Future Electronics
from US$1.98
|
0
in stock
|
Buy Now |
|
Avnet America
from US$2.63
|
0
in stock
|
Buy Now |
|
RS Americas
from US$4.25
|
0
in stock
|
Buy Now |
|
TTI Americas
from US$2.67
|
0
in stock
|
Buy Now |
|
Sager
from US$2.95
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$2.96
|
0
in stock
|
Buy Now |
| Buy Now |
| Package | SOP6 |
|---|---|
| Voltage Type | AC/DC |
| Load Voltage [ VL ] (VL) | 100 V |
| Continuous Load Current (IL) | Max.: 0.3 A |
| I/O Isolation Voltage (Viso) | 1,500 Vrms |
| Packing Quantity | Tube packing style |
| Product Name | GU SOP 1 Form A |
| Type | GU |
| LED Forward Current (IF) | 50 mA |
| LED Reverse Voltage (VR) | 5 V |
| Peak Forward Current (IFP) | 1 A |
| Power Dissipation (Pin) | 75 mW |
| Peak Load Current (Ipeak) | 0.90 A |
| Power Dissipation (Pout) | 450 mW |
| Total Power Dissipation (Pt) | 500 mW |
| Ambient Temperature: Operating (Topr) | -40 to +85°C |
| Ambient Temperature: Storage (Tstg) | -40 to +100°C |
| LED Operate Current (Typical) | 0.7 mA |
| LED Operate Current (Maximum) | 3 mA |
| LED Turn Off Current (Minimum) | 0.4 mA |
| LED Turn Off Current (Typical) | 0.65 mA |
| LED Dropout Voltage (Typical) (VF) | 1.25 V |
| LED Dropout Voltage (Maximum) (VF) | 1.5 V |
| On Resistance (Typical) (Ron) | 2.3 ohm |
| On Resistance (Maximum) (Ron) | 4.0 ohm |
| Off State Leakage Current (Maximum) (ILeak) | 1μA |
| Over Current Protection | Nothing |
| Turn On Time (Typical) | 0.60 ms |
| Turn On Time (Maximum) | 2.0 ms |
| Turn Off Time (Typical) | 0.06 ms |
| Turn Off Time (Maximum) | 0.2 ms |
| I/O Capacitance (Typical) (Ciso) | 0.8 pF |
| I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
| Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
| LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
| Load Voltage (VL) | Max.: 80 V |
| Terminal Type | Surface-mount terminal |
| External Dimensions | |
| Contact Arrangement | 1 Form A |
| Recommended Mounting Pad (Top View) | |
| Load current | 300 mA |
| Junction temperature (Tj) | 125°C |
| Mosfet Relay, Spst-No, 0.3A, 100V, Smd Rohs Compliant: Yes |Panasonic AQV215S | Newark Electronics |
| Relay: solid state | TME |
| AQV Photomos Series 0.3 A 100 V 50 Ohm SMT 1 Channel Solid State Relay -SOIC-6 | Future Electronics |
| PHOTOMOS RELAY | Avnet America |
| RELAY | RS Americas |
| OPTO AC/DC 100V 300MA 6SOP | TTI Americas |
| RELAY PHOTOMOS | Sager |
Where can I find additional details, specifications and documents for a AQV215S?
Additional datasheets, footprints and schematics for AQV215S are listed on our Part Details page. You can also find images and similar parts to AQV215S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV215S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV215S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV215S fall under?
The AQV215S is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU SOP 1 Form A (SOP6-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQV215S when available in the PhotoMOS GU SOP 1 Form A (SOP6-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV215S you can contact the distributor directly for product support, shipping queries etc.
Is the AQV215S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV215S have stock available?
Authorised distributors including Newark Electronics, TME, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for AQV215S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV215S often in real-time on the comparison pages.
What if I can't find stock of AQV215S?
You can fill out our help required form which you can use to request a quote for AQV215S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.