Prices starting from US$1.11
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$2.56 |
No stock
|
Buy Now | |
CoreStaff | US$3.28 |
1,500
|
Buy Now | |
Future Electronics | US$1.23 |
1,085
|
Buy Now | |
Transfer Multisort Elektronik | US$2.86 |
70
|
Buy Now | |
Newark Electronics | US$2.90 |
-
|
Buy Now | |
Avnet America | US$1.11 |
-
|
Buy Now | |
RS Americas | US$3.60 |
-
|
Buy Now | |
element14 | US$2.73 |
-
|
Buy Now | |
TTI Europe | US$2.45 |
-
|
Buy Now |
Package | SOP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 400 V |
Continuous Load Current (IL) | Max.: 0.1 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tube packing style |
Product Name | GU SOP 1 Form A |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.3 A |
Power Dissipation (Pout) | 450 mW |
Total Power Dissipation (Pt) | 500 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.7 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.65 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 30 ohm |
On Resistance (Maximum) (Ron) | 50 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1ÎĽA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.25 ms |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.05 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 320 V |
Terminal Type | Surface-mount terminal |
External Dimensions | |
Contact Arrangement | 1 Form A |
Recommended Mounting Pad (Top View) | |
Load current | 100 mA |
Junction temperature (Tj) | 125°C |
AQV Photomos Series 0.1 A 400 V 50 Ohm SMT 1 Channel Solid State Relay -SOIC-6 | Future Electronics |
Relay: solid state | Transfer Multisort Elektronik |
Ssr, Photo Mosfet, 300V, 120Ma | Newark Electronics |
Relay SSR 3mA 1.5V DC-IN 100mA 400V AC/DC-OUT 6-Pin SOP Surface Mount Tube | Avnet America |
Relay, Photo MOS, 100 mA (Output), Load, 400 V (Output), Load, SO, -40 C | Panasonic Electronic Components AQV214S | RS Americas |
MOSFET RELAY, SPST-NO, 0.1A, 400V, SMD | element14 |
PHOTOMOS RELAY 400V 0.1A 1NO S | TTI Europe |
Where can I find additional details, specifications and documents for a AQV214S?
Additional datasheets, footprints and schematics for AQV214S are listed on our Part Details page. You can also find images and similar parts to AQV214S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV214S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV214S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV214S fall under?
The AQV214S is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU SOP 1 Form A (SOP6-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQV214S when available in the PhotoMOS GU SOP 1 Form A (SOP6-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV214S you can contact the distributor directly for product support, shipping queries etc.
Is the AQV214S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV214S have stock available?
Authorised distributors including CoreStaff, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for AQV214S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV214S often in real-time on the comparison pages.
What if I can't find stock of AQV214S?
You can fill out our help required form which you can use to request a quote for AQV214S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.