Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Package | DIP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 400 V |
Continuous Load Current (IL) | Max.: 0.12 A |
I/O Isolation Voltage (Viso) | 5,000 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tape and reel packing style (X) |
Product Name | GE 1 Form A |
Type | GE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.3 A |
Power Dissipation (Pout) | 500 mW |
Total Power Dissipation (Pt) | 550 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.6 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 1.5 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 30 ohm |
On Resistance (Maximum) (Ron) | 50 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1ÎĽA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.7 ms |
Turn Off Time (Typical) | 0.05 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Contact Arrangement | 1 Form A |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Turn On Time (Maximum) | 2.0 ms |
Turn Off Time (Maximum) | 1.0 ms |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 320 V |
Load current | 120 mA |
Junction temperature (Tj) | 125°C |
Photomos Relay, 350V, 130Ma | Newark Electronics |
AQV Photomos Series 0.12 A 400 V 50 Ohm SMT 1 Channel Solid State Relay - DIP-6 | Future Electronics |
Relay SSR 50mA 1.5V DC-IN 0.12A 400V AC/DC-OUT 6-Pin PDIP SMD T/R | Avnet America |
RELAY OPTO SPST 120MA 6 SMD 400V | Panasonic Electronic Components AQV214EHAX | RS Americas |
PHOTOMOS RELAY 400V SMD | TTI Europe |
Where can I find additional details, specifications and documents for a AQV214EHAX?
Additional datasheets, footprints and schematics for AQV214EHAX are listed on our Part Details page. You can also find images and similar parts to AQV214EHAX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV214EHAX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV214EHAX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV214EHAX fall under?
The AQV214EHAX is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GE 1 Form A (DIP6-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQV214EHAX when available in the PhotoMOS GE 1 Form A (DIP6-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV214EHAX you can contact the distributor directly for product support, shipping queries etc.
Is the AQV214EHAX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV214EHAX have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for AQV214EHAX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV214EHAX often in real-time on the comparison pages.
What if I can't find stock of AQV214EHAX?
You can fill out our help required form which you can use to request a quote for AQV214EHAX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.