Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.33
|
1,600
in stock
|
Buy Now | |
Schukat Electronic
from US$3.24
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$2.52
|
-
|
Buy Now | |
Future Electronics
from US$2.63
|
-
|
Buy Now | |
Avnet America
from US$2.78
|
-
|
Buy Now | |
RS Americas
from US$2.84
|
-
|
Buy Now | |
element14
from US$2.60
|
-
|
Buy Now | |
TTI Europe
from US$1.90
|
-
|
Buy Now | |
Farnell
from US$2.17
|
-
|
Buy Now |
Package | DIP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 400 V |
Continuous Load Current (IL) | Max.: 0.12 A |
I/O Isolation Voltage (Viso) | 5,000 Vrms |
Terminal Type | Through hole terminal |
Packing Quantity | Tube packing style |
Product Name | GE 1 Form A |
Type | GE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.3 A |
Power Dissipation (Pout) | 500 mW |
Total Power Dissipation (Pt) | 550 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.6 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 1.5 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 30 ohm |
On Resistance (Maximum) (Ron) | 50 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.7 ms |
Turn Off Time (Typical) | 0.05 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Contact Arrangement | 1 Form A |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Turn On Time (Maximum) | 2.0 ms |
Turn Off Time (Maximum) | 1.0 ms |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 320 V |
Load current | 120 mA |
Junction temperature (Tj) | 125°C |
PhotoMOS DIP 6pin relay,SPNO 400V 120mA | RS |
MOSFET Phote Rel. 5kV 400V 0,12A DIP6 | Schukat Electronic |
Ssr, Photo Mosfet, 400V, 120Ma | Newark Electronics |
AQV Photomos Series 0.12 A 400 V 50 Ohm 1 Channel Solid State Relay - DIP-6 | Future Electronics |
MOSFET Relay, SPST-NO (1 Form A), AC / DC, 400 V, 120 mA, DIP-6, Through Hole | Avnet America |
Relay, 120 mA, 400 V, 3 V (Reverse), Photomaps, PCB, -40 C, 85 C, 0.7 ms | Panasonic Electronic Components AQV214EH | RS Americas |
MOSFET RELAY, SPST-NO, 0.12A, 400V, THT | element14 |
PHOTOMOS RELAY 400V 0.12A 1NO | TTI Europe |
Where can I find additional details, specifications and documents for a AQV214EH?
Additional datasheets, footprints and schematics for AQV214EH are listed on our Part Details page. You can also find images and similar parts to AQV214EH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV214EH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV214EH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV214EH fall under?
The AQV214EH is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GE 1 Form A (DIP6-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQV214EH when available in the PhotoMOS GE 1 Form A (DIP6-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV214EH you can contact the distributor directly for product support, shipping queries etc.
Is the AQV214EH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV214EH have stock available?
Authorised distributors including RS, Schukat Electronic, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AQV214EH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV214EH often in real-time on the comparison pages.
What if I can't find stock of AQV214EH?
You can fill out our help required form which you can use to request a quote for AQV214EH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.