Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.03
|
1
in stock
|
Buy Now | |
Future Electronics
from US$1.92
|
1,000
in stock
|
Buy Now | |
Relay Specialties
from US$1.86
|
84
in stock
|
Buy Now | |
Newark Electronics
from US$1.99
|
1
in stock
|
Buy Now | |
element14
from US$2.18
|
1
in stock
|
Buy Now | |
Avnet America
from US$2.51
|
-
|
Buy Now | |
RS Americas
from US$2.78
|
-
|
Buy Now | |
TTI Europe
from US$1.91
|
-
|
Buy Now |
Package | DIP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 400 V |
Continuous Load Current (IL) | 0.12 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Through hole terminal |
Packing Quantity | Tube packing style |
Product Name | GE 1 Form A |
Type | GE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.3 A |
Power Dissipation (Pout) | 500 mW |
Total Power Dissipation (Pt) | 550 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C -40 to +185°F |
Ambient Temperature: Storage (Tstg) | -40 to +100°C -40 to +212°F |
LED Operate Current (Typical) | 1.1 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Typical) | 1.0 mA |
LED Turn Off Current (Minimum) | 0.3 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 30 ohm |
On Resistance (Maximum) (Ron) | 50 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.5 ms |
Turn Off Time (Typical) | 0.05 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
Contact Arrangement | 1 Form A |
External Dimensions | |
PC Board Pattern (Bottom View) |
AQV Photomos Series 0.12 A 400 V 50 Ohm 1 Channel Solid State Relay - DIP-6 | Future Electronics |
PANASONIC EW/AROMAT PHOTOMOS ( | Relay Specialties |
Mosfet Relay, Spst-No, 0.12A, 400V, Tht Rohs Compliant: Yes |Panasonic AQV214E | Newark Electronics |
MOSFET RELAY, SPST-NO, 0.12A, 400V, THT | element14 |
Relay SSR 3mA 1.5V DC-IN 120mA 400V AC/DC-OUT 6-Pin DIP Surface Mount T/R | Avnet America |
PhotoMOSPhotoMOS GE 1 Form A (DIP6-pin type) | Panasonic Electronic Components AQV214E | RS Americas |
PHOTOMOS RELAY 400V 0.12A 1NO | TTI Europe |
Where can I find additional details, specifications and documents for a AQV214E?
Additional datasheets, footprints and schematics for AQV214E are listed on our Part Details page. You can also find images and similar parts to AQV214E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV214E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV214E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV214E fall under?
The AQV214E is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GE 1 Form A (DIP6-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQV214E when available in the PhotoMOS GE 1 Form A (DIP6-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV214E you can contact the distributor directly for product support, shipping queries etc.
Is the AQV214E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV214E have stock available?
Authorised distributors including Future Electronics, Relay Specialties, Newark Electronics, element14 and Farnell have stock available or on a lead time for AQV214E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV214E often in real-time on the comparison pages.
What if I can't find stock of AQV214E?
You can fill out our help required form which you can use to request a quote for AQV214E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.