Package | SOP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 60 V |
Continuous Load Current (IL) | Max.: 0.5 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tape and reel packing style (Z) |
Product Name | GU SOP 1 Form A |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 1.5 A |
Power Dissipation (Pout) | 450 mW |
Total Power Dissipation (Pt) | 500 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.7 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.65 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.83 ohm |
On Resistance (Maximum) (Ron) | 2.5 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.65 ms |
Turn On Time (Maximum) | 2.0 ms |
Turn Off Time (Typical) | 0.08 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 48 V |
Terminal Type | Surface-mount terminal |
External Dimensions | |
Contact Arrangement | 1 Form A |
Recommended Mounting Pad (Top View) | |
Load current | 500 mA |
Junction temperature (Tj) | 125°C |
PhotoMOS-Signal-Relay, 1-Form-A, 60V/500 | RS |
Photomos Relay, 60V, 550Ma | Newark Electronics |
AQV Photomos Series 0.5 A 60 V 2.5 Ohm SMT 1 Channel Solid State Relay -SOIC-6 | Future Electronics |
Relay SSR 50mA 1.5V DC-IN 0.5A 60V AC/DC-OUT 6-Pin SOP T/R | Avnet America |
RELAY OPTO SPST 60V 500MA 60V | Panasonic Electronic Components AQV212SZ | RS Americas |
PHOTOMOS RELAY 60V 0.5A 1NO SM | TTI Europe |
Where can I find additional details, specifications and documents for a AQV212SZ?
Additional datasheets, footprints and schematics for AQV212SZ are listed on our Part Details page. You can also find images and similar parts to AQV212SZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV212SZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV212SZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV212SZ fall under?
The AQV212SZ is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU SOP 1 Form A (SOP6-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQV212SZ when available in the PhotoMOS GU SOP 1 Form A (SOP6-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV212SZ you can contact the distributor directly for product support, shipping queries etc.
Is the AQV212SZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV212SZ have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for AQV212SZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV212SZ often in real-time on the comparison pages.
What if I can't find stock of AQV212SZ?
You can fill out our help required form which you can use to request a quote for AQV212SZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.