Prices starting from US$1.82
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.96 |
406
|
Buy Now | |
TTI Europe | US$1.82 |
2,025
|
Buy Now | |
CoreStaff | US$4.89 |
1,500
|
Buy Now | |
element14 | US$1.88 |
339
|
Buy Now | |
Farnell | US$2.23 |
339
|
Buy Now | |
Schukat Electronic | US$2.52 |
150
|
Buy Now | |
Future Electronics | US$2.15 |
9
|
Buy Now | |
Newark Electronics | US$1.83 |
-
|
Buy Now | |
Avnet America | US$1.88 |
-
|
Buy Now | |
RS Americas | US$3.31 |
-
|
Buy Now |
Package | SOP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 60 V |
Continuous Load Current (IL) | Max.: 0.5 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tube packing style |
Product Name | GU SOP 1 Form A |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 1.5 A |
Power Dissipation (Pout) | 450 mW |
Total Power Dissipation (Pt) | 500 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.7 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.65 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.83 ohm |
On Resistance (Maximum) (Ron) | 2.5 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1ÎĽA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.65 ms |
Turn On Time (Maximum) | 2.0 ms |
Turn Off Time (Typical) | 0.08 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 48 V |
Terminal Type | Surface-mount terminal |
External Dimensions | |
Contact Arrangement | 1 Form A |
Recommended Mounting Pad (Top View) | |
Load current | 500 mA |
Junction temperature (Tj) | 125°C |
PHOTOMOS RELAY 60V 0.5A 1NO SM | TTI Europe |
RELAY AQV212S | RS |
RELAY, PHOTOMOS, SPST-NO | element14 |
MOSFET Photo Rel. 1,5kV 60V 0,55A SOP6 | Schukat Electronic |
AQV Photomos Series 0.5 A 60 V 2.5 Ohm SMT 1 Channel Solid State Relay -SOIC-6 | Future Electronics |
Ssr, Photo Mosfet, 60V, 500Ma | Newark Electronics |
MOSFET Relay, 60 V, 500 mA, 2.5 ohm, SPST-NO | Avnet America |
Solid State Relay PC Pin PCB Mount MOSFET, 0.5 A, 5 V dc | Panasonic Electronic Components AQV212S | RS Americas |
Where can I find additional details, specifications and documents for a AQV212S?
Additional datasheets, footprints and schematics for AQV212S are listed on our Part Details page. You can also find images and similar parts to AQV212S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV212S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV212S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV212S fall under?
The AQV212S is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU SOP 1 Form A (SOP6-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQV212S when available in the PhotoMOS GU SOP 1 Form A (SOP6-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV212S you can contact the distributor directly for product support, shipping queries etc.
Is the AQV212S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV212S have stock available?
Authorised distributors including TTI Europe, CoreStaff, RS, element14 and Farnell have stock available or on a lead time for AQV212S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV212S often in real-time on the comparison pages.
What if I can't find stock of AQV212S?
You can fill out our help required form which you can use to request a quote for AQV212S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.