Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.27
|
40
in stock
|
Buy Now | |
TTI Europe
from US$2.54
|
2,700
in stock
|
Buy Now | |
RS
from US$3.53
|
238
in stock
|
Buy Now | |
Newark Electronics
from US$3.98
|
40
in stock
|
Buy Now | |
element14
from US$3.51
|
40
in stock
|
Buy Now | |
Future Electronics
from US$3.53
|
-
|
Buy Now | |
Avnet America
from US$3.07
|
-
|
Buy Now | |
RS Americas
from US$3.13
|
-
|
Buy Now | |
Relay Specialties
from US$2.62
|
-
|
Buy Now |
Package | DIP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 60 V |
Continuous Load Current (IL) | Max.: 0.5 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tube packing style |
Product Name | GU 1 Form A |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 1.5 A |
Power Dissipation (Pout) | 500 mW |
Total Power Dissipation (Pt) | 550 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.79 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.83 ohm |
On Resistance (Maximum) (Ron) | 2.5 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.65 ms |
Turn On Time (Maximum) | 2 ms |
Turn Off Time (Typical) | 0.08 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 48 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 550 mA |
Junction temperature (Tj) | 125°C |
PHOTOMOS RELAY 60V 0.5A 1NO TH | TTI Europe |
PhotoMOS-Signal-Relay, 1-Form-A, 60V/550 | RS |
Mosfet Relay, Spst-No, 0.55A, 60V, Smd Rohs Compliant: Yes |Panasonic AQV212A | Newark Electronics |
MOSFET RELAY, SPST-NO, 0.55A, 60V, SMD | element14 |
AQV21 Series 0.55 A 60 V 2.5 Ohm SMT 1 Channel Solid State Relay - DIP-6 | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 550mA 60V AC/DC-OUT 6-Pin DIP Surface Mount Tube | Avnet America |
RELAY OPTO SPST-NO 550MA 60V | Panasonic Electronic Components AQV212A | RS Americas |
PANASONIC EW/AROMAT PHOTOMOS ( | Relay Specialties |
Where can I find additional details, specifications and documents for a AQV212A?
Additional datasheets, footprints and schematics for AQV212A are listed on our Part Details page. You can also find images and similar parts to AQV212A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV212A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV212A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV212A fall under?
The AQV212A is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU 1 Form A (DIP6-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQV212A when available in the PhotoMOS GU 1 Form A (DIP6-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV212A you can contact the distributor directly for product support, shipping queries etc.
Is the AQV212A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV212A have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for AQV212A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV212A often in real-time on the comparison pages.
What if I can't find stock of AQV212A?
You can fill out our help required form which you can use to request a quote for AQV212A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.