Package | SOP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 350 V |
Continuous Load Current (IL) | Max.: 0.12 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tape and reel packing style (X) |
Product Name | GU SOP 1 Form A |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.3 A |
Power Dissipation (Pout) | 450 mW |
Total Power Dissipation (Pt) | 500 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.7 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.65 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 23 ohm |
On Resistance (Maximum) (Ron) | 35 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.25 ms |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.05 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 280 V |
Terminal Type | Surface-mount terminal |
External Dimensions | |
Contact Arrangement | 1 Form A |
Recommended Mounting Pad (Top View) | |
Load current | 120 mA |
Junction temperature (Tj) | 125°C |
Photomos Relay, 350V, 120Ma | Newark Electronics |
AQV Photomos Series 120 mA 350 V 35 Ohm SMT 1 Channel Solid State Relay -SOIC-6 | Future Electronics |
Relay SSR 50mA 1.5V DC-IN 0.12A 350V AC/DC-OUT 6-Pin SOP T/R | Avnet America |
PhotoMOSPhotoMOS GU SOP 1 Form A (SOP6-pin type) | Panasonic Electronic Components AQV210SX | RS Americas |
PHOTOMOS SIGNAL RELAY 350V SOP | TTI Europe |
Where can I find additional details, specifications and documents for a AQV210SX?
Additional datasheets, footprints and schematics for AQV210SX are listed on our Part Details page. You can also find images and similar parts to AQV210SX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV210SX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV210SX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV210SX fall under?
The AQV210SX is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU SOP 1 Form A (SOP6-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQV210SX when available in the PhotoMOS GU SOP 1 Form A (SOP6-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV210SX you can contact the distributor directly for product support, shipping queries etc.
Is the AQV210SX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV210SX have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for AQV210SX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV210SX often in real-time on the comparison pages.
What if I can't find stock of AQV210SX?
You can fill out our help required form which you can use to request a quote for AQV210SX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.