AQV210HLA Relays by Panasonic

SSR MOFFET, SPST-NO, 130mA, 1mA, 350V

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$3.41


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$3.41
-
Buy Now
Logo for Future Electronics Future Electronics US$3.45
-
Buy Now
Logo for Avnet America Avnet America US$3.82
-
Buy Now
Logo for RS Americas RS Americas US$5.20
-
Buy Now
Logo for element14 element14 US$4.15
-
Buy Now
Logo for TTI Europe TTI Europe US$3.77
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Contact Configuration SPST-NO
Load Current 130mA
Relay Terminals SMD
Load Voltage Max 350V
On State Resistance Max 35ohm
Isolation Voltage 5kV
Forward Current If 1mA
RoHS Compliant Yes

Alternative Descriptions

Ssr Moffet, Spst-No, 130Ma, 1Ma, 350V | Newark Electronics
AQV Photomos Series 130 mA 350 V 25 Ohm SMT 1 Channel Solid State Relay - DIP-6 | Future Electronics
Relay SSR 50mA 1.5V DC-IN 0.13A 350V AC/DC-OUT 6-Pin PDIP SMD Tube | Avnet America
PhotoMOSPhotoMOS GE 1 Form A (DIP6-pin type) | Panasonic Electronic Components AQV210HLA | RS Americas
MOSFET RELAY, SPST-NO, 0.13A, 350V, SMD | element14
PHOTOMOS RELAY 350V 0.13A 1NO | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AQV210HLA?

Additional datasheets, footprints and schematics for AQV210HLA are listed on our Part Details page. You can also find images and similar parts to AQV210HLA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AQV210HLA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV210HLA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AQV210HLA fall under?

The AQV210HLA is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.

Can I view similar or alternative parts?

You can view similar parts to AQV210HLA when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AQV210HLA you can contact the distributor directly for product support, shipping queries etc.

Is the AQV210HLA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AQV210HLA have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AQV210HLA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AQV210HLA often in real-time on the comparison pages.

What if I can't find stock of AQV210HLA?

You can fill out our help required form which you can use to request a quote for AQV210HLA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay