Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.58
Contact Configuration | SPST-NO |
---|---|
Load Current | 130mA |
Relay Terminals | Through Hole |
Load Voltage Max | 350V |
On State Resistance Max | 35ohm |
Isolation Voltage | 5kV |
Forward Current If | 1mA |
RoHS Compliant | Yes |
Ssr Moffet, Spst-No, 130Ma, 1Ma, 350V | Newark Electronics |
AQV Photomos Series 130 mA 350 V 25 Ohm 1 Channel Solid State Relay - DIP-6 | Future Electronics |
Relay SSR 50mA 1.5V DC-IN 0.13A 350V AC/DC-OUT 6-Pin DIP Tube | Avnet America |
PhotoMOSPhotoMOS GE 1 Form A (DIP6-pin type) | Panasonic Electronic Components AQV210HL | RS Americas |
MOSFET RELAY, SPST-NO, 0.13A, 350V, THT | element14 |
PHOTOMOS SIGNAL RELAY 350V PCB | TTI Europe |
Where can I find additional details, specifications and documents for a AQV210HL?
Additional datasheets, footprints and schematics for AQV210HL are listed on our Part Details page. You can also find images and similar parts to AQV210HL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV210HL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV210HL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV210HL fall under?
The AQV210HL is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to AQV210HL when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV210HL you can contact the distributor directly for product support, shipping queries etc.
Is the AQV210HL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AQV210HL have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AQV210HL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV210HL often in real-time on the comparison pages.
What if I can't find stock of AQV210HL?
You can fill out our help required form which you can use to request a quote for AQV210HL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.