Prices starting from US$1.62
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.52 |
1,100
|
Buy Now | |
TTI Europe | US$1.62 |
600
|
Buy Now | |
Future Electronics | US$1.73 |
500
|
Buy Now | |
Transfer Multisort Elektronik | US$2.48 |
155
|
Buy Now | |
Newark Electronics | US$2.81 |
-
|
Buy Now | |
Avnet America | US$2.78 |
-
|
Buy Now | |
RS Americas | US$2.84 |
-
|
Buy Now | |
element14 | US$2.35 |
-
|
Buy Now | |
Relay Specialties | US$2.01 |
-
|
Buy Now | |
Farnell | US$3.42 |
-
|
Buy Now |
Package | DIP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 350 V |
Continuous Load Current (IL) | Max.: 0.13 A |
I/O Isolation Voltage (Viso) | 5,000 Vrms |
Terminal Type | Through hole terminal |
Packing Quantity | Tube packing style |
Product Name | GE 1 Form A |
Type | GE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.4 A |
Power Dissipation (Pout) | 500 mW |
Total Power Dissipation (Pt) | 550 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.6 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 1.5 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 23 ohm |
On Resistance (Maximum) (Ron) | 35 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1ÎĽA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.7 ms |
Turn Off Time (Typical) | 0.05 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Contact Arrangement | 1 Form A |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Turn On Time (Maximum) | 2.0 ms |
Turn Off Time (Maximum) | 1.0 ms |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 280 V |
Load current | 130 mA |
Junction temperature (Tj) | 125°C |
RELAY AQV210EH | RS |
PHOTOMOS RELAY 350V 0,13A 1NO | TTI Europe |
AQV Photomos Series 130 mA 350 V 35 Ohm 1 Channel Solid State Relay - DIP-6 | Future Electronics |
Relay: solid state | Transfer Multisort Elektronik |
Mosfet Relay, 350 V, 130 Ma, 35 Ohm, Spst-No Rohs Compliant: Yes |Panasonic AQV210EH | Newark Electronics |
Relay SSR 50mA 1.5V DC-IN 0.17A 350V AC/DC-OUT 6-Pin PDIP Tube | Avnet America |
Relay, 130 mA (Output Load), 360 V (Output Load), Tube, 3 V (LED), Through-Hole | Panasonic Electronic Components AQV210EH | RS Americas |
RELAY, PHOTOMOS, 350V | element14 |
PANASONIC EW/AROMAT PHOTOMOS ( | Relay Specialties |
Where can I find additional details, specifications and documents for a AQV210EH?
Additional datasheets, footprints and schematics for AQV210EH are listed on our Part Details page. You can also find images and similar parts to AQV210EH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV210EH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV210EH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV210EH fall under?
The AQV210EH is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GE 1 Form A (DIP6-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQV210EH when available in the PhotoMOS GE 1 Form A (DIP6-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV210EH you can contact the distributor directly for product support, shipping queries etc.
Is the AQV210EH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV210EH have stock available?
Authorised distributors including RS, TTI Europe, Future Electronics, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for AQV210EH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV210EH often in real-time on the comparison pages.
What if I can't find stock of AQV210EH?
You can fill out our help required form which you can use to request a quote for AQV210EH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.